KSB AG Fully Automatic Variable-speed Package Single-pump System Hya® Solo DV

Description
Design Fully automatic variable-speed package single-pump system with PumpDrive, pressure-controlled starting and flow-controlled stopping. Automated with PumpDrive. Applications For industrial plants, water supply systems for residentialand office buildings, irrigation/spray irrigation and rainwater harvesting systems, service water supply systems in trade and industry. Overview of technical data Barrel casing Yes Type of bearing Plain bearings Drive frequency 50 Hz Type of drive Electric motor Drive voltage Low voltage Type of first impeller Closed Impeller material (EN standard) 1. 4301 Type of installation Long- coupled Type of coupling Direct Type of lubrication Oil / Product lubrication Max. permissible fluid temperature 70 °C
Description
Design Fully automatic variable-speed package single-pump system with PumpDrive, pressure-controlled starting and flow-controlled stopping. Automated with PumpDrive. Applications For industrial plants, water supply systems for residentialand office buildings, irrigation/spray irrigation and rainwater harvesting systems, service water supply systems in trade and industry. Overview of technical data Barrel casing Yes Type of bearing Plain bearings Drive frequency 50 Hz Type of drive Electric motor Drive voltage Low voltage Type of first impeller Closed Impeller material (EN standard) 1. 4301 Type of installation Long- coupled Type of coupling Direct Type of lubrication Oil / Product lubrication Max. permissible fluid temperature 70 °C

Suppliers

Company
Product
Description
Supplier Links
Fully Automatic Variable-speed Package Single-pump System - Hya® Solo DV - KSB AG
Frankenthal, Germany
Fully Automatic Variable-speed Package Single-pump System
Hya® Solo DV
Fully Automatic Variable-speed Package Single-pump System Hya® Solo DV
Design Fully automatic variable-speed package single-pump system with PumpDrive, pressure-controlled starting and flow-controlled stopping. Automated with PumpDrive. Applications For industrial plants, water supply systems for residentialand office buildings, irrigation/spray irrigation and rainwater harvesting systems, service water supply systems in trade and industry. Overview of technical data Barrel casing Yes Type of bearing Plain bearings Drive frequency 50 Hz Type of drive Electric motor Drive voltage Low voltage Type of first impeller Closed Impeller material (EN standard) 1. 4301 Type of installation Long- coupled Type of coupling Direct Type of lubrication Oil / Product lubrication Max. permissible fluid temperature 70 °C

Design
Fully automatic variable-speed package single-pump system with PumpDrive, pressure-controlled starting and flow-controlled stopping. Automated with PumpDrive.
Applications
For industrial plants, water supply systems for residentialand office buildings, irrigation/spray irrigation and rainwater harvesting systems, service water supply systems in trade and industry.

Overview of technical data

Barrel casing

Yes

Type of bearing

Plain bearings

Drive frequency

50 Hz

Type of drive

Electric motor

Drive voltage

Low voltage

Type of first impeller

Closed

Impeller material (EN standard)

1. 4301

Type of installation

Long- coupled

Type of coupling

Direct

Type of lubrication

Oil / Product lubrication

Max. permissible fluid temperature

70 °C
Supplier's Site

Technical Specifications

  KSB AG
Product Category Liquid Handling Pumps
Product Number Hya® Solo DV
Product Name Fully Automatic Variable-speed Package Single-pump System
Pump Type Centrifugal Pump; Positive Displacement Pump; Sanitary Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 286.186 GPM (1084.04 L/min)
Media Temperature 158 F (70 C)
HP 29.48 HP
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA10P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Hand Pump PA H 2 Code PA 09 H 2 - 5201100142034 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details