KSB AG Easy-to-service Annular Casing Pump Vitachrom

Description
Design Easy-to-service annular casing pump, close-coupled design with standardized motor, all wetted pump parts made of stainless steel, suitability for handling foodstuffs certified by TNO according to EHEDG requirements (TNO G96-143 certificate). Applications Hygienic handling of fluids in the food and beverages industry and in the chemical industry. Overview of technical data Type of bearing Rolling element and plain bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage No. of impeller entries Single entry Impeller material (EN standard) 1. 4404;1.4581 Type of installation Close- coupled Type of coupling Direct Type of lubrication Grease / Oil lubrication Max. permissible fluid temperature 110 °C
Description
Design Easy-to-service annular casing pump, close-coupled design with standardized motor, all wetted pump parts made of stainless steel, suitability for handling foodstuffs certified by TNO according to EHEDG requirements (TNO G96-143 certificate). Applications Hygienic handling of fluids in the food and beverages industry and in the chemical industry. Overview of technical data Type of bearing Rolling element and plain bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage No. of impeller entries Single entry Impeller material (EN standard) 1. 4404;1.4581 Type of installation Close- coupled Type of coupling Direct Type of lubrication Grease / Oil lubrication Max. permissible fluid temperature 110 °C

Suppliers

Company
Product
Description
Supplier Links
Easy-to-service Annular Casing Pump - Vitachrom - KSB AG
Frankenthal, Germany
Easy-to-service Annular Casing Pump
Vitachrom
Easy-to-service Annular Casing Pump Vitachrom
Design Easy-to-service annular casing pump, close-coupled design with standardized motor, all wetted pump parts made of stainless steel, suitability for handling foodstuffs certified by TNO according to EHEDG requirements (TNO G96-143 certificate). Applications Hygienic handling of fluids in the food and beverages industry and in the chemical industry. Overview of technical data Type of bearing Rolling element and plain bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage No. of impeller entries Single entry Impeller material (EN standard) 1. 4404;1.4581 Type of installation Close- coupled Type of coupling Direct Type of lubrication Grease / Oil lubrication Max. permissible fluid temperature 110 °C

Design
Easy-to-service annular casing pump, close-coupled design with standardized motor, all wetted pump parts made of stainless steel, suitability for handling foodstuffs certified by TNO according to EHEDG requirements (TNO G96-143 certificate).

Applications
Hygienic handling of fluids in the food and beverages industry and in the chemical industry.

Overview of technical data

Type of bearing

Rolling element and plain bearings

Casing partition

Radially split

Drive frequency

50 Hz / 60 Hz

Type of drive

Electric motor

Drive voltage

Low voltage

No. of impeller entries

Single entry

Impeller material (EN standard)

1. 4404;1.4581

Type of installation

Close- coupled

Type of coupling

Direct

Type of lubrication

Grease / Oil lubrication

Max. permissible fluid temperature

110 °C
Supplier's Site

Technical Specifications

  KSB AG
Product Category Liquid Handling Pumps
Product Number Vitachrom
Product Name Easy-to-service Annular Casing Pump
Pump Type Centrifugal Pump; Positive Displacement Pump; Sanitary Pump
Discharge Pressure 174.0 psi (122 m of Water)
Liquid Flow 4.403 to 1496.975 GPM (16.68 to 5670.36 L/min)
Media Temperature 230 F (110 C)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA10P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Compact Air Pump AHS 1400 FS Code AHS 1400 FS - 5201100602001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Hand Pump KC1-H47PM|Master File - KC1-H47PM - Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details