KSB AG Datasheets for Gate Valves
Gate valves and knife valves are linear motion valves in which a flat closure element slides into the media stream to shut off flow.
Gate Valves: Learn more
| Product Name | Notes |
|---|---|
| Design Butt weld end gate valve with pressure seal bonnet, billet forged body, seats made of wear and corrosion resistant stellite, flexible wedges for exact adaptation to valve seats. Applications... | |
| Design Cast gate valve to API 600 with bolted bonnet. Outside screw and yoke. Flexible wedge design, non-rotating rising stem and non-rising handwheel. Seating surfaces 13% Cr steel/stellite hard-faced. With... | |
| Design Cast gate valve to ASME B16.34. Pressure seal bonnet, double-disc wedge design. Outside screw and yoke. Rising stem, non-rising handwheel. Stellite hard-faced seating surfaces, incl. back seat. With graphite... | |
| Design Die-forged gate valve to API 602. Bolted bonnet (800) or welded bonnet (1500). Solid wedge design. Outside screw and yoke, seating surfaces 13%Cr steel/stellite hard-faced. With graphite gasket and... | |
| Design Flanged or weld end gate valve with bolted bonnet, body of forged or welded steel construction, non-rotating stem, flexible wedges for exact adaptation to seats. Seats made of wear... | |
| Design Flanged or weld end gate valve with pressure seal bonnet, forged or welded body, non-rotating stem, flexible wedges for exact adaptation to seats. Seats made of wear and corrosion... | |
| Design Gate valve designed to ANSI/ASME. Forged steel A105 trim 8 (stellite/13% Cr). Pressure/temperature rating to ASME B16.34. Threaded ends(NPT) to ASME B1.20.1. Socket weld ends (SW) to ASME B... | |
| Design Wafer-type knife gate valve made of grey cast iron, single or two-piece body, bi-directional, with gland packing, non-rising stem, corrosion protected by epoxy coating. Applications In industrial plants, waste... | |
| Weld end gate valve with bolted or pressure seal bonnet, forged or welded body, non-rotating stem, wedge-type or with parallel discs, made of steel or stainless steel. Applications Reactor cooling,... |