KSB AG Multistage, Vertical High-pressure Centrifugal Pump Movitec VME

Description
Design Multistage, vertical (horizontal installation upon request)high-pressur e centrifugal pump, with suction and discharge nozzles of identical nominal diameters arranged opposite to each other (in-line design). Applications Single- or two-family houses, agricultural facilities, spray irrigation and irrigation systems, washing plants, water supply and rainwater harvesting systems, pressure boosting, hot water and cooling water recirculation, fire-fighting systems. Overview of technical data Barrel casing Yes Type of bearing Plain bearings Casing partition Radially split Drive Electric motor Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply 19 Type of first impeller Radial No. of impeller entries Single entry Impeller material (EN standard) 1. 4301 Type of lubrication Oil / Product lubrication Discharge casing material (EN standard) 1. 4301 Max. permissible fluid temperature 60 °C
Description
Design Multistage, vertical (horizontal installation upon request)high-pressur e centrifugal pump, with suction and discharge nozzles of identical nominal diameters arranged opposite to each other (in-line design). Applications Single- or two-family houses, agricultural facilities, spray irrigation and irrigation systems, washing plants, water supply and rainwater harvesting systems, pressure boosting, hot water and cooling water recirculation, fire-fighting systems. Overview of technical data Barrel casing Yes Type of bearing Plain bearings Casing partition Radially split Drive Electric motor Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply 19 Type of first impeller Radial No. of impeller entries Single entry Impeller material (EN standard) 1. 4301 Type of lubrication Oil / Product lubrication Discharge casing material (EN standard) 1. 4301 Max. permissible fluid temperature 60 °C

Suppliers

Company
Product
Description
Supplier Links
Multistage, Vertical High-pressure Centrifugal Pump - Movitec VME - KSB AG
Frankenthal, Germany
Multistage, Vertical High-pressure Centrifugal Pump
Movitec VME
Multistage, Vertical High-pressure Centrifugal Pump Movitec VME
Design Multistage, vertical (horizontal installation upon request)high-pressur e centrifugal pump, with suction and discharge nozzles of identical nominal diameters arranged opposite to each other (in-line design). Applications Single- or two-family houses, agricultural facilities, spray irrigation and irrigation systems, washing plants, water supply and rainwater harvesting systems, pressure boosting, hot water and cooling water recirculation, fire-fighting systems. Overview of technical data Barrel casing Yes Type of bearing Plain bearings Casing partition Radially split Drive Electric motor Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply 19 Type of first impeller Radial No. of impeller entries Single entry Impeller material (EN standard) 1. 4301 Type of lubrication Oil / Product lubrication Discharge casing material (EN standard) 1. 4301 Max. permissible fluid temperature 60 °C

Design
Multistage, vertical (horizontal installation upon request)high-pressure centrifugal pump, with suction and discharge nozzles of identical nominal diameters arranged opposite to each other (in-line design).
Applications
Single- or two-family houses, agricultural facilities, spray irrigation and irrigation systems, washing plants, water supply and rainwater harvesting systems, pressure boosting, hot water and cooling water recirculation, fire-fighting systems.

Overview of technical data

Barrel casing

Yes

Type of bearing

Plain bearings

Casing partition

Radially split

Drive

Electric motor

Drive frequency

50 Hz / 60 Hz

Type of drive

Electric motor

Drive voltage

Low voltage

Connection to power supply

19

Type of first impeller

Radial

No. of impeller entries

Single entry

Impeller material (EN standard)

1. 4301

Type of lubrication

Oil / Product lubrication

Discharge casing material (EN standard)

1. 4301

Max. permissible fluid temperature

60 °C
Supplier's Site

Technical Specifications

  KSB AG
Product Category Liquid Handling Pumps
Product Number Movitec VME
Product Name Multistage, Vertical High-pressure Centrifugal Pump
Pump Type Centrifugal Pump; Circulation Pump; Positive Displacement Pump; Sanitary Pump
Discharge Pressure 145.0 psi (102 m of Water)
Liquid Flow 52.394 GPM (198.46 L/min)
Media Temperature 140 F (60 C)
HP 2.95 HP
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Prime Pump - STAR ONE™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Pump Type Booster Pump
Liquid Flow 5000.000 GPM (18939.39 L/min)
HP 10.00 to 300.00 HP
View Details
Air-Driven Liquid Pump - 1.5 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 240.0 to 45000.0 psi (169 to 31638 m of Water)
Liquid Flow 0.079 to 22.070 GPM (0.30 to 83.60 L/min)
View Details
Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
High Vacuum Boosters and Systems - HV Series GMa 10.2 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 2.00 HP
View Details