KSB AG Ready-to-connect Package Single or Dual Pumping Station Ama-Porter CK Pumping Station

Description
Design Ready-to-connect package single or dual pumping station with PE-LLD (polyethylene) collecting tank for underground installation. Equipped with one or two Ama-Porter submersible waste water pumps without explosion protection. Collecting tank design to DIN 1986-100 and EN 752 / EN 476. Automated with switchgears and LevelControl. Applications Renovation of premises, sewage disposal in various sectors,joint sewage disposal for several residential units, pumped drainage. Overview of technical data Type of bearing Ball bearings Drive frequency 50 Hz Type of drive Electric motor Drive voltage Low voltage, high voltage Explosion protection OHNE Type of coupling None Type of lubrication Pressurized oil lubrication Max. permissible fluid temperature 0 Pump set location Wet well Casing material (EN standard) GRAUGUSS Free passage 60 mm Maximum head 21, 00 m Minimum head 0, 00 Installation position Vertical Main applications Waste water / sewage;Building services Maximum discharge-side pressure 0, 0 Maximum drive rating 1, 50 kW Type of installation Under ground Maximum flow rate 40 m³/h
Description
Design Ready-to-connect package single or dual pumping station with PE-LLD (polyethylene) collecting tank for underground installation. Equipped with one or two Ama-Porter submersible waste water pumps without explosion protection. Collecting tank design to DIN 1986-100 and EN 752 / EN 476. Automated with switchgears and LevelControl. Applications Renovation of premises, sewage disposal in various sectors,joint sewage disposal for several residential units, pumped drainage. Overview of technical data Type of bearing Ball bearings Drive frequency 50 Hz Type of drive Electric motor Drive voltage Low voltage, high voltage Explosion protection OHNE Type of coupling None Type of lubrication Pressurized oil lubrication Max. permissible fluid temperature 0 Pump set location Wet well Casing material (EN standard) GRAUGUSS Free passage 60 mm Maximum head 21, 00 m Minimum head 0, 00 Installation position Vertical Main applications Waste water / sewage;Building services Maximum discharge-side pressure 0, 0 Maximum drive rating 1, 50 kW Type of installation Under ground Maximum flow rate 40 m³/h

Suppliers

Company
Product
Description
Supplier Links
Ready-to-connect Package Single or Dual Pumping Station - Ama-Porter CK Pumping Station - KSB AG
Frankenthal, Germany
Ready-to-connect Package Single or Dual Pumping Station
Ama-Porter CK Pumping Station
Ready-to-connect Package Single or Dual Pumping Station Ama-Porter CK Pumping Station
Design Ready-to-connect package single or dual pumping station with PE-LLD (polyethylene) collecting tank for underground installation. Equipped with one or two Ama-Porter submersible waste water pumps without explosion protection. Collecting tank design to DIN 1986-100 and EN 752 / EN 476. Automated with switchgears and LevelControl. Applications Renovation of premises, sewage disposal in various sectors,joint sewage disposal for several residential units, pumped drainage. Overview of technical data Type of bearing Ball bearings Drive frequency 50 Hz Type of drive Electric motor Drive voltage Low voltage, high voltage Explosion protection OHNE Type of coupling None Type of lubrication Pressurized oil lubrication Max. permissible fluid temperature 0 Pump set location Wet well Casing material (EN standard) GRAUGUSS Free passage 60 mm Maximum head 21, 00 m Minimum head 0, 00 Installation position Vertical Main applications Waste water / sewage;Building services Maximum discharge-side pressure 0, 0 Maximum drive rating 1, 50 kW Type of installation Under ground Maximum flow rate 40 m³/h

Design
Ready-to-connect package single or dual pumping station with PE-LLD (polyethylene) collecting tank for underground installation. Equipped with one or two Ama-Porter submersible waste water pumps without explosion protection. Collecting tank design to DIN 1986-100 and EN 752 / EN 476. Automated with switchgears and LevelControl.
Applications
Renovation of premises, sewage disposal in various sectors,joint sewage disposal for several residential units, pumped drainage.

Overview of technical data

Type of bearing

Ball bearings

Drive frequency

50 Hz

Type of drive

Electric motor

Drive voltage

Low voltage, high voltage

Explosion protection

OHNE

Type of coupling

None

Type of lubrication

Pressurized oil lubrication

Max. permissible fluid temperature

0

Pump set location

Wet well

Casing material (EN standard)

GRAUGUSS

Free passage

60 mm

Maximum head

21, 00 m

Minimum head

0, 00

Installation position

Vertical

Main applications

Waste water / sewage;Building services

Maximum discharge-side pressure

0, 0

Maximum drive rating

1, 50 kW

Type of installation

Under ground

Maximum flow rate

40 m³/h
Supplier's Site

Technical Specifications

  KSB AG
Product Category Liquid Handling Pumps
Product Number Ama-Porter CK Pumping Station
Product Name Ready-to-connect Package Single or Dual Pumping Station
Pump Type Centrifugal Pump; Positive Displacement Pump; Submersible Pump; Wastewater Treatment Pump
Liquid Flow 176.115 GPM (667.10 L/min)
HP 2.01 HP
Power Source AC
Unlock Full Specs
to access all available technical data

Similar Products

Air-Driven Liquid Pump - 8 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 1000.0 to 10000.0 psi (703 to 7031 m of Water)
Liquid Flow 1.162 to 10.375 GPM (4.40 to 39.30 L/min)
View Details
Selfpriming Side-Channel Pumps Type SC -  - Dickow Pump Company, Inc.
Specs
Discharge Pressure 580.2 psi (408 m of Water)
Media Temperature 482 F (250 C)
Media Chemical Pump
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details