KSB AG Close-coupled, In-line Circulator Pump Etaline PumpDrive

Description
Design Close-coupled in-line circulator pump with motor-mounted variable speed system; pump shaft and motor shaft are rigidly coupled. Applications Hot water heating systems, cooling circuits, air-conditioning systems, water and service water supply systems, industrial recirculation systems. Overview of technical data Type of bearing Ball bearings Drive Electric motor Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply 400 V, 3~ Impeller material (EN standard) EN- GJL-250 GN;ZINNBRONZE MN Type of installation In- line Type of lubrication Pressurized oil lubrication Max. permissible fluid temperature 110 °C
Description
Design Close-coupled in-line circulator pump with motor-mounted variable speed system; pump shaft and motor shaft are rigidly coupled. Applications Hot water heating systems, cooling circuits, air-conditioning systems, water and service water supply systems, industrial recirculation systems. Overview of technical data Type of bearing Ball bearings Drive Electric motor Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply 400 V, 3~ Impeller material (EN standard) EN- GJL-250 GN;ZINNBRONZE MN Type of installation In- line Type of lubrication Pressurized oil lubrication Max. permissible fluid temperature 110 °C

Suppliers

Company
Product
Description
Supplier Links
Close-coupled, In-line Circulator Pump - Etaline PumpDrive - KSB AG
Frankenthal, Germany
Close-coupled, In-line Circulator Pump
Etaline PumpDrive
Close-coupled, In-line Circulator Pump Etaline PumpDrive
Design Close-coupled in-line circulator pump with motor-mounted variable speed system; pump shaft and motor shaft are rigidly coupled. Applications Hot water heating systems, cooling circuits, air-conditioning systems, water and service water supply systems, industrial recirculation systems. Overview of technical data Type of bearing Ball bearings Drive Electric motor Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply 400 V, 3~ Impeller material (EN standard) EN- GJL-250 GN;ZINNBRONZE MN Type of installation In- line Type of lubrication Pressurized oil lubrication Max. permissible fluid temperature 110 °C

Design
Close-coupled in-line circulator pump with motor-mounted variable speed system; pump shaft and motor shaft are rigidly coupled.
Applications
Hot water heating systems, cooling circuits, air-conditioning systems, water and service water supply systems, industrial recirculation systems.

Overview of technical data

Type of bearing

Ball bearings

Drive

Electric motor

Drive frequency

50 Hz / 60 Hz

Type of drive

Electric motor

Drive voltage

Low voltage

Connection to power supply

400 V, 3~

Impeller material (EN standard)

EN- GJL-250 GN;ZINNBRONZE MN

Type of installation

In- line

Type of lubrication

Pressurized oil lubrication

Max. permissible fluid temperature

110 °C
Supplier's Site

Technical Specifications

  KSB AG
Product Category Liquid Handling Pumps
Product Number Etaline PumpDrive
Product Name Close-coupled, In-line Circulator Pump
Pump Type Centrifugal Pump; Condensate Pump; Positive Displacement Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 3082.007 GPM (11674.27 L/min)
Media Temperature 230 F (110 C)
HP 60.31 HP
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA10S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Compact Electric Pump EHW 1650 RC Code EHW 1650 RC - 5201100551001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details