KSB AG Close-coupled, Single-stage Volute Casing Pump Etabloc PumpDrive

Description
Design Close-coupled, single-stage volute casing pump, ratings to EN 733, with replaceable shaft sleeve and casing wear rings with motor-mounted variable speed system. Applications Spray irrigation, irrigation, drainage and water supply systems, heating and air-conditioning systems, condensate transport, swimming pools, handling of hot water, cooling water, fire-fighting water, seawater, oil, brine, drinking water, cleaning agents, brackish water, service water, etc. Overview of technical data Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage No. of impeller entries Single entry Impeller material (EN standard) 1. 4408;CC480K-GS;JL 1040 Type of installation Close- coupled Type of coupling Direct Max. permissible fluid temperature 110 °C
Description
Design Close-coupled, single-stage volute casing pump, ratings to EN 733, with replaceable shaft sleeve and casing wear rings with motor-mounted variable speed system. Applications Spray irrigation, irrigation, drainage and water supply systems, heating and air-conditioning systems, condensate transport, swimming pools, handling of hot water, cooling water, fire-fighting water, seawater, oil, brine, drinking water, cleaning agents, brackish water, service water, etc. Overview of technical data Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage No. of impeller entries Single entry Impeller material (EN standard) 1. 4408;CC480K-GS;JL 1040 Type of installation Close- coupled Type of coupling Direct Max. permissible fluid temperature 110 °C

Suppliers

Company
Product
Description
Supplier Links
Close-coupled, Single-stage Volute Casing Pump - Etabloc PumpDrive - KSB AG
Frankenthal, Germany
Close-coupled, Single-stage Volute Casing Pump
Etabloc PumpDrive
Close-coupled, Single-stage Volute Casing Pump Etabloc PumpDrive
Design Close-coupled, single-stage volute casing pump, ratings to EN 733, with replaceable shaft sleeve and casing wear rings with motor-mounted variable speed system. Applications Spray irrigation, irrigation, drainage and water supply systems, heating and air-conditioning systems, condensate transport, swimming pools, handling of hot water, cooling water, fire-fighting water, seawater, oil, brine, drinking water, cleaning agents, brackish water, service water, etc. Overview of technical data Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage No. of impeller entries Single entry Impeller material (EN standard) 1. 4408;CC480K-GS;JL 1040 Type of installation Close- coupled Type of coupling Direct Max. permissible fluid temperature 110 °C

Design
Close-coupled, single-stage volute casing pump, ratings to EN 733, with replaceable shaft sleeve and casing wear rings with motor-mounted variable speed system.
Applications
Spray irrigation, irrigation, drainage and water supply systems, heating and air-conditioning systems, condensate transport, swimming pools, handling of hot water, cooling water, fire-fighting water, seawater, oil, brine, drinking water, cleaning agents, brackish water, service water, etc.

Overview of technical data

Casing partition

Radially split

Drive frequency

50 Hz / 60 Hz

Type of drive

Electric motor

Drive voltage

Low voltage

No. of impeller entries

Single entry

Impeller material (EN standard)

1. 4408;CC480K-GS;JL 1040

Type of installation

Close- coupled

Type of coupling

Direct

Max. permissible fluid temperature

110 °C
Supplier's Site

Technical Specifications

  KSB AG
Product Category Liquid Handling Pumps
Product Number Etabloc PumpDrive
Product Name Close-coupled, Single-stage Volute Casing Pump
Pump Type Centrifugal Pump; Condensate Pump; Positive Displacement Pump; Sanitary Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 4.403 to 2650.526 GPM (16.68 to 10039.87 L/min)
Media Temperature 230 F (110 C)
HP 60.31 HP
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series 3000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Water Pumps - 2805134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 116.0 psi (81.58 m of Water)
Liquid Flow 18.480 GPM (70.00 L/min)
Power Source 230 V
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 2 x 1 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 1.000 to 15.000 GPM (3.79 to 56.82 L/min)
HP 2.00 to 3.00 HP
View Details
Hand Pump PA H 2 Code PA 04 H 2 - 5201100142033 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details