KSB AG Datasheets for Check Valves
Check valves are self-activating safety valves that permit gases and liquids to flow in only one direction, preventing process flow from reversing. They are classified as one-way directional valves.
Check Valves: Learn more
| Product Name | Notes |
|---|---|
| Design Cast swing check valve to ASME B16.34. Pressure seal cover.Internal hinge pin mounted design. Stellite hard-faced seating surfaces, graphite gasket. Pressure/temperature ratings to ASME B16.34. Butt weldends to ASME... | |
| Design Cast swing check valve to BS 1868 with bolted cover. Internal hinge pin mounted design. Bigger sizes with anti-slam/dash pot arrangement (optional). With graphite gasket. Seating surfaces 13% Cr... | |
| Design Die-forged piston type lift valves as per API 602 (800/1500)/ASME B16.34 (2500). Bolted cover (800) or welded cover (1500/2500). Integral stellite hard-faced body seat, disc seating face 13% Cr... | |
| Design Dual-plated wafer type check valve, single-piece body. Metal or elastomer sealing. Cast iron, ductile iron, cast steel or stainless steel body; maintenance free. PN 10 / 16 / 25... | |
| Design Flanged non-return valve made of stainless steel, check disc with closing spring, lapped seats. Applications Process engineering, industry, building services, food and beverages industry, for aggressive fluids. Other fluids... | |
| Design Flanged or weld end non-return valve, check disc with closing spring; seats made of wear and corrosion resistant 17% Cr steel or stellite. Applications In industrial plants, power stations,... | |
| Design Flanged or weld end non-return valve, check disc with closing spring; seats made of wear and corrosion resistant Cr steel or CrNi steel. Applications In industrial plants, building services,... | |
| Design Flanged or weld end swing check valve in pressure seal design, with internal hinge pin forged / welded body; seats made of wear and corrosion resistant 17 % Cr... | |
| Design Flanged or weld end swing check valve, with bolted cover, internal hinge pin body of forged or welded steel construction; seats made ofwear and corrosion resistant 17% Cr steel... | |
| Design Flanged or weld end swing check valve, with bolted cover, internal hinge pin body of forged or welded steel construction; seats made ofwear and corrosion resistant 17% Cr steel. | |
| Design Swing check valve (SC) or piston check valve (PT) designed to ANSI/ASME. Forged steel A105 trim 8 (stellite/13% Cr). Pressure/temperature rating to ASME B16.34. Threaded ends (NPT ) to... | |
| Design Wafer-type globe valve in super compact DN face-to-face length, slanted seat, bonnetless, with flange alignment holes for centering, dead-end service and downstream dismantling, insulating cap with anti-condensation feature as... | |
| Design Weld end non-return valve, Y-pattern, check disc with closing spring, pressure seal design, Hastelloy-faced body seats. Applications In industrial plants, power stations, process engineering and shipbuilding. For water, steam,... | |
| Design Weld end swing check valve in pressure seal design, with internal hinge pin, billet forged body; seats made of wear and corrosion resistant stellite. Applications In industrial plants, power... | |
| Flanged end non-return valve with spring-loaded check disc,maintenance-fre e, asbestos-free. Applications Hot water heating systems, high-temperature hot water heating systems heat transfer systems. General steam applications in building services and... | |
| Flanged end swing check valve with or without lining, soft-seated, no dead volumes; in straight-way pattern with slanted seat; with internal hinge pin and soft rubber coated disc. Applications In... | |
| Flanged or weld end non-return valve, check disc with closing spring; seats made of wear and corrosion resistant stellite. Applications In industrial plants, power stations, process engineering and shipbuilding. For... | |
| Weld end swing check valve with bolted cover, internal hinge pin, forged body, made of steel or stainless steel. Applications Safety feed, feed water, live steam and condensate systems. Overview... |