KSB AG Fully Automatic Package Single-pump System Hya® Solo D

Description
Design Fully automatic package single-pump system with 8 l membrane-type accumulator, pressure-controlled starting and stopping. Applications For industrial plants, water supply systems for residentialand office buildings, irrigation/spray irrigation and rainwater harvesting systems, service water supply systems in trade and industry. Overview of technical data Type of bearing Plain bearings Drive frequency 50 Hz Type of drive Electric motor Drive voltage Low voltage Type of first impeller Closed / Radial Other impeller types Closed / Radial Impeller material (EN standard) 1. 4301 Type of installation Long- coupled Type of coupling Direct Type of lubrication Oil / Product lubrication Discharge casing material (EN standard) 1. 4301 Max. permissible fluid temperature 70 °C
Description
Design Fully automatic package single-pump system with 8 l membrane-type accumulator, pressure-controlled starting and stopping. Applications For industrial plants, water supply systems for residentialand office buildings, irrigation/spray irrigation and rainwater harvesting systems, service water supply systems in trade and industry. Overview of technical data Type of bearing Plain bearings Drive frequency 50 Hz Type of drive Electric motor Drive voltage Low voltage Type of first impeller Closed / Radial Other impeller types Closed / Radial Impeller material (EN standard) 1. 4301 Type of installation Long- coupled Type of coupling Direct Type of lubrication Oil / Product lubrication Discharge casing material (EN standard) 1. 4301 Max. permissible fluid temperature 70 °C

Suppliers

Company
Product
Description
Supplier Links
Fully Automatic Package Single-pump System - Hya® Solo D - KSB AG
Frankenthal, Germany
Fully Automatic Package Single-pump System
Hya® Solo D
Fully Automatic Package Single-pump System Hya® Solo D
Design Fully automatic package single-pump system with 8 l membrane-type accumulator, pressure-controlled starting and stopping. Applications For industrial plants, water supply systems for residentialand office buildings, irrigation/spray irrigation and rainwater harvesting systems, service water supply systems in trade and industry. Overview of technical data Type of bearing Plain bearings Drive frequency 50 Hz Type of drive Electric motor Drive voltage Low voltage Type of first impeller Closed / Radial Other impeller types Closed / Radial Impeller material (EN standard) 1. 4301 Type of installation Long- coupled Type of coupling Direct Type of lubrication Oil / Product lubrication Discharge casing material (EN standard) 1. 4301 Max. permissible fluid temperature 70 °C

Design
Fully automatic package single-pump system with 8 l membrane-type accumulator, pressure-controlled starting and stopping.
Applications
For industrial plants, water supply systems for residentialand office buildings, irrigation/spray irrigation and rainwater harvesting systems, service water supply systems in trade and industry.

Overview of technical data

Type of bearing

Plain bearings

Drive frequency

50 Hz

Type of drive

Electric motor

Drive voltage

Low voltage

Type of first impeller

Closed / Radial

Other impeller types

Closed / Radial

Impeller material (EN standard)

1. 4301

Type of installation

Long- coupled

Type of coupling

Direct

Type of lubrication

Oil / Product lubrication

Discharge casing material (EN standard)

1. 4301

Max. permissible fluid temperature

70 °C
Supplier's Site

Technical Specifications

  KSB AG
Product Category Liquid Handling Pumps
Product Number Hya® Solo D
Product Name Fully Automatic Package Single-pump System
Pump Type Centrifugal Pump; Positive Displacement Pump; Sanitary Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 286.186 GPM (1084.04 L/min)
Media Temperature 158 F (70 C)
HP 29.48 HP
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA7P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Hand Pump PA H 2 Code PA 18 H 2 - 5201100142035 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details