KSB AG Fully Automatic Package Pressure Booster System Hyamat V

Description
Design Fully automatic package pressure booster system, with 2 to 6 vertical high-pressure pumps and continuously variable speed adjustmentof one pump for fully electronic control of the required supply pressure. Configuration and functions to DIN 1988, Part 5. Automated with BoosterControl. Applications Pressure boosting in residential buildings, hospitals, office buildings, hotels, department stores, industry, etc. Overview of technical data Type of bearing Plain bearings Drive frequency 50 Hz Type of drive Electric motor Drive voltage Low voltage Type of first impeller Closed / Radial Other impeller types Closed / Radial Impeller material (EN standard) 1. 4301 Type of coupling Direct Type of lubrication Oil / Product lubrication Max. permissible fluid temperature 70 °C
Description
Design Fully automatic package pressure booster system, with 2 to 6 vertical high-pressure pumps and continuously variable speed adjustmentof one pump for fully electronic control of the required supply pressure. Configuration and functions to DIN 1988, Part 5. Automated with BoosterControl. Applications Pressure boosting in residential buildings, hospitals, office buildings, hotels, department stores, industry, etc. Overview of technical data Type of bearing Plain bearings Drive frequency 50 Hz Type of drive Electric motor Drive voltage Low voltage Type of first impeller Closed / Radial Other impeller types Closed / Radial Impeller material (EN standard) 1. 4301 Type of coupling Direct Type of lubrication Oil / Product lubrication Max. permissible fluid temperature 70 °C

Suppliers

Company
Product
Description
Supplier Links
Fully Automatic Package Pressure Booster System - Hyamat V - KSB AG
Frankenthal, Germany
Fully Automatic Package Pressure Booster System
Hyamat V
Fully Automatic Package Pressure Booster System Hyamat V
Design Fully automatic package pressure booster system, with 2 to 6 vertical high-pressure pumps and continuously variable speed adjustmentof one pump for fully electronic control of the required supply pressure. Configuration and functions to DIN 1988, Part 5. Automated with BoosterControl. Applications Pressure boosting in residential buildings, hospitals, office buildings, hotels, department stores, industry, etc. Overview of technical data Type of bearing Plain bearings Drive frequency 50 Hz Type of drive Electric motor Drive voltage Low voltage Type of first impeller Closed / Radial Other impeller types Closed / Radial Impeller material (EN standard) 1. 4301 Type of coupling Direct Type of lubrication Oil / Product lubrication Max. permissible fluid temperature 70 °C

Design
Fully automatic package pressure booster system, with 2 to 6 vertical high-pressure pumps and continuously variable speed adjustmentof one pump for fully electronic control of the required supply pressure. Configuration and functions to DIN 1988, Part 5. Automated with BoosterControl.
Applications
Pressure boosting in residential buildings, hospitals, office buildings, hotels, department stores, industry, etc.

Overview of technical data

Type of bearing

Plain bearings

Drive frequency

50 Hz

Type of drive

Electric motor

Drive voltage

Low voltage

Type of first impeller

Closed / Radial

Other impeller types

Closed / Radial

Impeller material (EN standard)

1. 4301

Type of coupling

Direct

Type of lubrication

Oil / Product lubrication

Max. permissible fluid temperature

70 °C
Supplier's Site

Technical Specifications

  KSB AG
Product Category Liquid Handling Pumps
Product Number Hyamat V
Product Name Fully Automatic Package Pressure Booster System
Pump Type Centrifugal Pump; Positive Displacement Pump; Sanitary Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 1981.290 GPM (7504.89 L/min)
Media Temperature 158 F (70 C)
HP 29.48 HP
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 10 x 6 (MEGAGRINDER) - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 250.000 to 1500.000 GPM (946.97 to 5681.82 L/min)
HP 20.00 to 100.00 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
HZMR Multistage Centrifugal Pumps -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
View Details