KSB AG Horizontal, Radially Split Volute Casing Pump HPK-L

Description
Design Horizontal, radially split volute casing pump in back pull-out design to EN 22 858 / ISO 2858 / ISO 5199, single-stage, single-entry, with radial impeller. Equipped with heat barrier, seal chamber air-cooled by integrated fan impeller, no external cooling. Design to ATEX. Applications Handling of hot water and thermal oil in piping or tank systems, particularly in medium -sized and large hot water heating systems, forced circulation boilers, district heating systems, etc. Overview of technical data Type of bearing Rolling element and plain bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage No. of impeller entries Single entry Impeller material (EN standard) JL 1040 Type of installation Long- coupled Type of coupling Direct Type of lubrication Grease / Oil lubrication Max. permissible fluid temperature 350 °C
Description
Design Horizontal, radially split volute casing pump in back pull-out design to EN 22 858 / ISO 2858 / ISO 5199, single-stage, single-entry, with radial impeller. Equipped with heat barrier, seal chamber air-cooled by integrated fan impeller, no external cooling. Design to ATEX. Applications Handling of hot water and thermal oil in piping or tank systems, particularly in medium -sized and large hot water heating systems, forced circulation boilers, district heating systems, etc. Overview of technical data Type of bearing Rolling element and plain bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage No. of impeller entries Single entry Impeller material (EN standard) JL 1040 Type of installation Long- coupled Type of coupling Direct Type of lubrication Grease / Oil lubrication Max. permissible fluid temperature 350 °C

Suppliers

Company
Product
Description
Supplier Links
Horizontal, Radially Split Volute Casing Pump - HPK-L - KSB AG
Frankenthal, Germany
Horizontal, Radially Split Volute Casing Pump
HPK-L
Horizontal, Radially Split Volute Casing Pump HPK-L
Design Horizontal, radially split volute casing pump in back pull-out design to EN 22 858 / ISO 2858 / ISO 5199, single-stage, single-entry, with radial impeller. Equipped with heat barrier, seal chamber air-cooled by integrated fan impeller, no external cooling. Design to ATEX. Applications Handling of hot water and thermal oil in piping or tank systems, particularly in medium -sized and large hot water heating systems, forced circulation boilers, district heating systems, etc. Overview of technical data Type of bearing Rolling element and plain bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage No. of impeller entries Single entry Impeller material (EN standard) JL 1040 Type of installation Long- coupled Type of coupling Direct Type of lubrication Grease / Oil lubrication Max. permissible fluid temperature 350 °C

Design
Horizontal, radially split volute casing pump in back pull-out design to EN 22 858 / ISO 2858 / ISO 5199, single-stage, single-entry, with radial impeller. Equipped with heat barrier, seal chamber air-cooled by integrated fan impeller, no external cooling. Design to ATEX.
Applications
Handling of hot water and thermal oil in piping or tank systems, particularly in medium -sized and large hot water heating systems, forced circulation boilers, district heating systems, etc.

Overview of technical data

Type of bearing

Rolling element and plain bearings

Casing partition

Radially split

Drive frequency

50 Hz / 60 Hz

Type of drive

Electric motor

Drive voltage

Low voltage

No. of impeller entries

Single entry

Impeller material (EN standard)

JL 1040

Type of installation

Long- coupled

Type of coupling

Direct

Type of lubrication

Grease / Oil lubrication

Max. permissible fluid temperature

350 °C
Supplier's Site

Technical Specifications

  KSB AG
Product Category Liquid Handling Pumps
Product Number HPK-L
Product Name Horizontal, Radially Split Volute Casing Pump
Pump Type Centrifugal Pump; Positive Displacement Pump
Discharge Pressure 580.2 psi (408 m of Water)
Liquid Flow 4.403 to 7.045 GPM (16.68 to 26.68 L/min)
Media Temperature 662 F (350 C)
HP 643.31 HP
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 10 x 6 (MEGAGRINDER) - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 250.000 to 1500.000 GPM (946.97 to 5681.82 L/min)
HP 20.00 to 100.00 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
NHX Hot Water Circulation Centrifugal Pump -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Circulation Pump
Discharge Pressure 652.7 psi (459 m of Water)
Liquid Flow 3962.580 GPM (15009.77 L/min)
View Details