KSB AG Datasheets for Steam Valves
Steam valves are used to control the flow and pressure level of steam and heated water vapor.
Steam Valves: Learn more
| Product Name | Notes |
|---|---|
| Design Butt weld end gate valve with pressure seal bonnet, billet forged body, seats made of wear and corrosion resistant stellite, flexible wedges for exact adaptation to valve seats. Applications... | |
| Design Butt weld end line blind valve in pressure seal design, billet-forged body, seats made of wear and corrosion resistant stellite. Applications In industrial plants, power stations, process engineering and... | |
| Design Cast gate valve to API 600 with bolted bonnet. Outside screw and yoke. Flexible wedge design, non-rotating rising stem and non-rising handwheel. Seating surfaces 13% Cr steel/stellite hard-faced. With... | |
| Design Cast gate valve to ASME B16.34. Pressure seal bonnet, double-disc wedge design. Outside screw and yoke. Rising stem, non-rising handwheel. Stellite hard-faced seating surfaces, incl. back seat. With graphite... | |
| Design Cast globe valve to BS 1873 with bolted bonnet. Outside screw and yoke. Rotating, rising stem. Seating surfaces 13% Cr steel/stellite hard-faced. With graphite gasket and gland packing. Pressure/temperature... | |
| Design Cast swing check valve to ASME B16.34. Pressure seal cover.Internal hinge pin mounted design. Stellite hard-faced seating surfaces, graphite gasket. Pressure/temperature ratings to ASME B16.34. Butt weldends to ASME... | |
| Design Cast swing check valve to BS 1868 with bolted cover. Internal hinge pin mounted design. Bigger sizes with anti-slam/dash pot arrangement (optional). With graphite gasket. Seating surfaces 13% Cr... | |
| Design Cast Y-pattern globe valve to ASME B16.34 with pressure seal bonnet. Outside screw and yoke. Rising stem and non-rising handwheel. Stellite hardfaced seating surfaces, incl. back seat. With graphite... | |
| Design Centered disc butterfly valve with elastomer liner. With lever, manual gearbox, pneumatic, electric or hydraulic actuator. Wafer typebody (T1), semi-lug type body (T2), full-lug type body (T4), U-section body... | |
| Design Die-forged gate valve to API 602. Bolted bonnet (800) or welded bonnet (1500). Solid wedge design. Outside screw and yoke, seating surfaces 13%Cr steel/stellite hard-faced. With graphite gasket and... | |
| Design Die-forged globe valve as per API 602 (800/1500)/ASME B16.34 (2500). Bolted bonnet (800) or welded bonnet (1500/2500). Outside screw and yoke. Integral stellite hard-faced body seat, disc seating face... | |
| Design Die-forged piston type lift valves as per API 602 (800/1500)/ASME B16.34 (2500). Bolted cover (800) or welded cover (1500/2500). Integral stellite hard-faced body seat, disc seating face 13% Cr... | |
| Design Double-offset butterfly valve with plastomer or metal seat ring (firesafe design); without gland packing, maintenance-free. With lever or gearbox, pneumatic, electric or hydraulic actuator. Body made of cast steel... | |
| Design Double-offset butterfly valve with plastomer seat ring (also in fire-safe design). With gearbox or hydraulic actuator. Body made of stainless steel. Wafer type body (T1) or full-lug type body... | |
| Design Double-offset butterfly valve with plastomer seat ring (also in firesafe design) or metal seat ring. With lever or gearbox, pneumatic or electric or hydraulic actuator. Body made of cast... | |
| Design Flanged end bellows-type globe valve with shut-off or throttling valve plug, standard position indicator with colour coding for identification of valve design, replaceable valve plug; bellows protected when valve... | |
| Design Flanged or weld end bellows-type globe valve with replaceable shut-off or throttling valve plug, 2-piece stem; seats made of wear andcorrosion resistant Cr steel or CrNi steel. Applications In... | |
| Design Flanged or weld end bellows-type globe valve with shut-off or throttling valve plug, 2-piece stem; seats made of wear and corrosion resistant Cr steel or CrNi steel. Applications In... | |
| Design Flanged or weld end bellows-type globe valve with shut-off or throttling valve plug; seats made of wear and corrosion resistant Cr steel or CrNi steel. Applications In industrial plants,... | |
| Design Flanged or weld end bellows-type globe valve, Y-valve, withreplaceable throttling valve plug (up to DN 100) or shut-off plug (DN 125 and above), single-piece non-rotating stem; with position indicator,... | |
| Design Flanged or weld end gate valve with bolted bonnet, body of forged or welded steel construction, non-rotating stem, flexible wedges for exact adaptation to seats. Seats made of wear... | |
| Design Flanged or weld end gate valve with pressure seal bonnet, forged or welded body, non-rotating stem, flexible wedges for exact adaptation to seats. Seats made of wear and corrosion... | |
| Design Flanged or weld end globe valve with gland packing, shut-off or throttling valve plug, non-rotating stem, integrated position indicator; seats made of wear and corrosion resistant 17 % Cr... | |
| Design Flanged or weld end globe valve with gland packing, shut-off or throttling valve plug, non-rotating stem, integrated position indicator; seats made of wear and corrosion resistant Cr steel or... | |
| Design Flanged or weld end globe valve with gland packing, shut-off or throttling valve plug, rotating stem; seats made of wear and corrosion resistant 17 % Cr steel or stellite. | |
| Design Flanged or weld end globe valve with gland packing, shut-off or throttling valve plug, rotating stem; seats made of wear and corrosion resistant Cr steel or CrNi steel. Applications... | |
| Design Flanged or weld end globe valve with gland packing, throttling valve plug, non-rotating stem, integrated position indicator, back seat, stellited seats. Applications In industrial plants, power stations, process engineering... | |
| Design Flanged or weld end non-return valve, check disc with closing spring; seats made of wear and corrosion resistant 17% Cr steel or stellite. Applications In industrial plants, power stations,... | |
| Design Flanged or weld end non-return valve, check disc with closing spring; seats made of wear and corrosion resistant Cr steel or CrNi steel. Applications In industrial plants, building services,... | |
| Design Flanged or weld end swing check valve in pressure seal design, with internal hinge pin forged / welded body; seats made of wear and corrosion resistant 17 % Cr... | |
| Design Flanged or weld end swing check valve, with bolted cover, internal hinge pin body of forged or welded steel construction; seats made ofwear and corrosion resistant 17% Cr steel... | |
| Design Flanged or weld end swing check valve, with bolted cover, internal hinge pin body of forged or welded steel construction; seats made ofwear and corrosion resistant 17% Cr steel. | |
| Design Gate valve designed to ANSI/ASME. Forged steel A105 trim 8 (stellite/13% Cr). Pressure/temperature rating to ASME B16.34. Threaded ends(NPT) to ASME B1.20.1. Socket weld ends (SW) to ASME B... | |
| Design Globe valve designed to API 602. Forged steel A105 trim 8 (stellite/13%Cr). Pressure/temperature rating to ASME B16.34. Threaded ends (NPT) to ASME B1.20.1. Socket weld ends (SW) to ASME... | |
| Design Service-friendly control valve with linear or equal-percentage control characteristic at KVS values of 2.5 to 340 m3/h and closing pressures of up to 25 bar; all internal parts are... | |
| Design Start and stop control valve with pressure seal bonnet, billet forged body, seats made of wear and corrosion resistant stellite, rigid throttling plug / stem connection for high differential... | |
| Design Swing check valve (SC) or piston check valve (PT) designed to ANSI/ASME. Forged steel A105 trim 8 (stellite/13% Cr). Pressure/temperature rating to ASME B16.34. Threaded ends (NPT ) to... | |
| Design Weld end globe valve with gland packing, throttling valve plug, non-rotating stem, bayonet-type body / yoke connection, integrated position indicator, stellited seats. Applications In industrial plants, power stations, process... | |
| Design Weld end non-return valve, Y-pattern, check disc with closing spring, pressure seal design, Hastelloy-faced body seats. Applications In industrial plants, power stations, process engineering and shipbuilding. For water, steam,... | |
| Design Weld end swing check valve in pressure seal design, with internal hinge pin, billet forged body; seats made of wear and corrosion resistant stellite. Applications In industrial plants, power... | |
| Flanged end non-return valve with spring-loaded check disc,maintenance-fre e, asbestos-free. Applications Hot water heating systems, high-temperature hot water heating systems heat transfer systems. General steam applications in building services and... | |
| Flanged or weld end non-return valve, check disc with closing spring; seats made of wear and corrosion resistant stellite. Applications In industrial plants, power stations, process engineering and shipbuilding. For... | |
| Globe valve designed to API 602. Forged steel A105 trim 8 (stellite/13%Cr). Pressure/temperature rating to ASME B16.34. Threaded ends (NPT) to ASME B1.20.1. Socket weld ends (SW) to ASME B... | |
| Weld end bellows-type globe valve designed to meet safety-related requirements, straight-way pattern, made of steel or stainlesssteel; integrity maintained after limit switch failure. Applications Reactor cooling, moderator, safety feed, feed... | |
| Weld end bellows-type globe valve designed to meet safety-related requirements, straight-way pattern, made of steel or stainlesssteel; operability maintained after limit switch failure. Applications Reactor cooling, moderator, safety feed, feed... | |
| Weld end bellows-type globe valve designed to meet safety-related requirements, Y-valve, made of cast stainless steel; integritymaintained after limit switch failure. Applications Residual heat removal systems in nuclear applications. Overview... | |
| Weld end globe valve with gland packing or bellows, straight-way pattern, made of steel or stainless steel. Applications Reactor cooling, moderator, safety feed, feed water, live steam and cleaning systems. | |
| Weld end globe valve with gland packing or bellows, with back seat, straight-way pattern, made of steel, stainless steel or nickel. Applications Reactor cooling, moderator, safety feed, feed water, live... | |
| Weld end swing check valve with bolted cover, internal hinge pin, forged body, made of steel or stainless steel. Applications Safety feed, feed water, live steam and condensate systems. Overview... |