KSB AG Horizontal, High-pressure Barrel-type Pump CHTC

Description
Horizontal, high-pressure barrel-type pump with radial impellers, single- and double-entry, multistage, with flanges / weld end nozzles to DIN and ANSI. Applications Handling of feed water and condensate in power stations andindustrial facilities, generation of pressurized water for bark peeling machines and descaling equipment. Overview of technical data Barrel casing Yes Type of bearing Plain bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor, turbine Drive voltage Low voltage, high voltage Type of first impeller Single entry No. of impeller entries Single / Double entry Other impeller types Closed / Radial Type of installation Long- coupled Type of coupling Geared variable speed coupling; Gear;Variable speed coupling;Direct Type of lubrication Grease / Oil / Pressurized oil lubrication Max. permissible fluid temperature 200 °C
Description
Horizontal, high-pressure barrel-type pump with radial impellers, single- and double-entry, multistage, with flanges / weld end nozzles to DIN and ANSI. Applications Handling of feed water and condensate in power stations andindustrial facilities, generation of pressurized water for bark peeling machines and descaling equipment. Overview of technical data Barrel casing Yes Type of bearing Plain bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor, turbine Drive voltage Low voltage, high voltage Type of first impeller Single entry No. of impeller entries Single / Double entry Other impeller types Closed / Radial Type of installation Long- coupled Type of coupling Geared variable speed coupling; Gear;Variable speed coupling;Direct Type of lubrication Grease / Oil / Pressurized oil lubrication Max. permissible fluid temperature 200 °C

Suppliers

Company
Product
Description
Supplier Links
Horizontal, High-pressure Barrel-type Pump - CHTC - KSB AG
Frankenthal, Germany
Horizontal, High-pressure Barrel-type Pump
CHTC
Horizontal, High-pressure Barrel-type Pump CHTC
Horizontal, high-pressure barrel-type pump with radial impellers, single- and double-entry, multistage, with flanges / weld end nozzles to DIN and ANSI. Applications Handling of feed water and condensate in power stations andindustrial facilities, generation of pressurized water for bark peeling machines and descaling equipment. Overview of technical data Barrel casing Yes Type of bearing Plain bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor, turbine Drive voltage Low voltage, high voltage Type of first impeller Single entry No. of impeller entries Single / Double entry Other impeller types Closed / Radial Type of installation Long- coupled Type of coupling Geared variable speed coupling; Gear;Variable speed coupling;Direct Type of lubrication Grease / Oil / Pressurized oil lubrication Max. permissible fluid temperature 200 °C

Horizontal, high-pressure barrel-type pump with radial impellers, single- and double-entry, multistage, with flanges / weld end nozzles to DIN and ANSI.
Applications
Handling of feed water and condensate in power stations andindustrial facilities, generation of pressurized water for bark peeling machines and descaling equipment.

Overview of technical data

Barrel casing

Yes

Type of bearing

Plain bearings

Casing partition

Radially split

Drive frequency

50 Hz / 60 Hz

Type of drive

Electric motor, turbine

Drive voltage

Low voltage, high voltage

Type of first impeller

Single entry

No. of impeller entries

Single / Double entry

Other impeller types

Closed / Radial

Type of installation

Long- coupled

Type of coupling

Geared variable speed coupling; Gear;Variable speed coupling;Direct

Type of lubrication

Grease / Oil / Pressurized oil lubrication

Max. permissible fluid temperature

200 °C
Supplier's Site

Technical Specifications

  KSB AG
Product Category Liquid Handling Pumps
Product Number CHTC
Product Name Horizontal, High-pressure Barrel-type Pump
Pump Type Centrifugal Pump; Condensate Pump; Positive Displacement Pump
Discharge Pressure 5801.5 psi (4079 m of Water)
Liquid Flow 5.627 GPM (21.31 L/min)
Media Temperature 392 F (200 C)
Unlock Full Specs
to access all available technical data

Similar Products

Eco Dosimat - 2.1007.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
SANDPIPER - Standard Duty Non-Metallic AODD Ball Valve Pumps - S20 - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 0.000 to 160.000 GPM (0.00 to 606.06 L/min)
Discharge Size 2.000 inch (50.8 mm)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details