KSB AG Horizontal / Vertical, Seal-less Volute Casing Pump Etaseco

Description
Design Horizontal / vertical, seal-less volute casing pump in backpull-out design with fully enclosed canned motor, low noise emission, with radial impeller, singlestage, single-entry, pump casing connecting dimensions to EN 733. Applications Handling of aggressive, flammable, toxic, volatile, or valuable liquids in the chemical and petrochemical industry, in environmental engineering and the general industry. Overview of technical data Type of bearing Plain bearings Casing partition Radially split Drive IEC standardized motor Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply 220/ 400/690 V, 3~ No. of impeller entries Single entry Impeller material (EN standard) JL1040; JS1025 Type of installation Close- coupled Type of coupling Direct Type of lubrication Oil / Product lubrication Max. permissible fluid temperature 140 °C
Description
Design Horizontal / vertical, seal-less volute casing pump in backpull-out design with fully enclosed canned motor, low noise emission, with radial impeller, singlestage, single-entry, pump casing connecting dimensions to EN 733. Applications Handling of aggressive, flammable, toxic, volatile, or valuable liquids in the chemical and petrochemical industry, in environmental engineering and the general industry. Overview of technical data Type of bearing Plain bearings Casing partition Radially split Drive IEC standardized motor Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply 220/ 400/690 V, 3~ No. of impeller entries Single entry Impeller material (EN standard) JL1040; JS1025 Type of installation Close- coupled Type of coupling Direct Type of lubrication Oil / Product lubrication Max. permissible fluid temperature 140 °C

Suppliers

Company
Product
Description
Supplier Links
Horizontal / Vertical, Seal-less Volute Casing Pump - Etaseco - KSB AG
Frankenthal, Germany
Horizontal / Vertical, Seal-less Volute Casing Pump
Etaseco
Horizontal / Vertical, Seal-less Volute Casing Pump Etaseco
Design Horizontal / vertical, seal-less volute casing pump in backpull-out design with fully enclosed canned motor, low noise emission, with radial impeller, singlestage, single-entry, pump casing connecting dimensions to EN 733. Applications Handling of aggressive, flammable, toxic, volatile, or valuable liquids in the chemical and petrochemical industry, in environmental engineering and the general industry. Overview of technical data Type of bearing Plain bearings Casing partition Radially split Drive IEC standardized motor Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply 220/ 400/690 V, 3~ No. of impeller entries Single entry Impeller material (EN standard) JL1040; JS1025 Type of installation Close- coupled Type of coupling Direct Type of lubrication Oil / Product lubrication Max. permissible fluid temperature 140 °C

Design
Horizontal / vertical, seal-less volute casing pump in backpull-out design with fully enclosed canned motor, low noise emission, with radial impeller, singlestage, single-entry, pump casing connecting dimensions to EN 733.
Applications
Handling of aggressive, flammable, toxic, volatile, or valuable liquids in the chemical and petrochemical industry, in environmental engineering and the general industry.

Overview of technical data

Type of bearing

Plain bearings

Casing partition

Radially split

Drive

IEC standardized motor

Drive frequency

50 Hz / 60 Hz

Type of drive

Electric motor

Drive voltage

Low voltage

Connection to power supply

220/ 400/690 V, 3~

No. of impeller entries

Single entry

Impeller material (EN standard)

JL1040; JS1025

Type of installation

Close- coupled

Type of coupling

Direct

Type of lubrication

Oil / Product lubrication

Max. permissible fluid temperature

140 °C
Supplier's Site

Technical Specifications

  KSB AG
Product Category Liquid Handling Pumps
Product Number Etaseco
Product Name Horizontal / Vertical, Seal-less Volute Casing Pump
Pump Type Centrifugal Pump; Positive Displacement Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 13.209 to 1100.717 GPM (50.03 to 4169.38 L/min)
Media Temperature 284 F (140 C)
HP 24.12 HP
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series 4000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Air-Driven Liquid Pump - 10 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 8000.0 to 15000.0 psi (5625 to 10546 m of Water)
Liquid Flow 1.030 to 2.112 GPM (3.90 to 8.00 L/min)
View Details
Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details
High Vacuum Boosters and Systems - HV Series GMb 15.11 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 25.00 HP
View Details