KSB AG Single-stage Volute Casing Pump Etanorm GPV / CPV

Description
Design Single-stage volute casing pump, ratings to EN 733, for vertical installation in closed tanks under atmospheric pressure. Up toan immersion depth of 2000 mm. Applications Handling of neutral degreasing and phosphatizing solutions, wash water with degreasing agents, dipping paints, etc. Overview of technical data Type of bearing Rolling element bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage No. of impeller entries Single entry Maximum submergence 535 mm Impeller material (EN standard) 1. 4408;JL 1040 Type of coupling Direct Type of lubrication Pressurized oil lubrication Max. permissible fluid temperature 70 °C
Description
Design Single-stage volute casing pump, ratings to EN 733, for vertical installation in closed tanks under atmospheric pressure. Up toan immersion depth of 2000 mm. Applications Handling of neutral degreasing and phosphatizing solutions, wash water with degreasing agents, dipping paints, etc. Overview of technical data Type of bearing Rolling element bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage No. of impeller entries Single entry Maximum submergence 535 mm Impeller material (EN standard) 1. 4408;JL 1040 Type of coupling Direct Type of lubrication Pressurized oil lubrication Max. permissible fluid temperature 70 °C

Suppliers

Company
Product
Description
Supplier Links
Single-stage Volute Casing Pump - Etanorm GPV / CPV - KSB AG
Frankenthal, Germany
Single-stage Volute Casing Pump
Etanorm GPV / CPV
Single-stage Volute Casing Pump Etanorm GPV / CPV
Design Single-stage volute casing pump, ratings to EN 733, for vertical installation in closed tanks under atmospheric pressure. Up toan immersion depth of 2000 mm. Applications Handling of neutral degreasing and phosphatizing solutions, wash water with degreasing agents, dipping paints, etc. Overview of technical data Type of bearing Rolling element bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage No. of impeller entries Single entry Maximum submergence 535 mm Impeller material (EN standard) 1. 4408;JL 1040 Type of coupling Direct Type of lubrication Pressurized oil lubrication Max. permissible fluid temperature 70 °C

Design
Single-stage volute casing pump, ratings to EN 733, for vertical installation in closed tanks under atmospheric pressure. Up toan immersion depth of 2000 mm.
Applications
Handling of neutral degreasing and phosphatizing solutions, wash water with degreasing agents, dipping paints, etc.

Overview of technical data

Type of bearing

Rolling element bearings

Casing partition

Radially split

Drive frequency

50 Hz / 60 Hz

Type of drive

Electric motor

Drive voltage

Low voltage

No. of impeller entries

Single entry

Maximum submergence

535 mm

Impeller material (EN standard)

1. 4408;JL 1040

Type of coupling

Direct

Type of lubrication

Pressurized oil lubrication

Max. permissible fluid temperature

70 °C
Supplier's Site

Technical Specifications

  KSB AG
Product Category Liquid Handling Pumps
Product Number Etanorm GPV / CPV
Product Name Single-stage Volute Casing Pump
Pump Type Centrifugal Pump; Positive Displacement Pump; Submersible Pump; Wastewater Treatment Pump
Discharge Pressure 145.0 psi (102 m of Water)
Liquid Flow 13.209 to 3258.121 GPM (50.03 to 12341.37 L/min)
Media Temperature 158 F (70 C)
HP 120.62 HP
Unlock Full Specs
to access all available technical data

Similar Products

Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Positive Displacement Pumps - 1218592 - RS Components, Ltd.
Specs
Pump Type Diaphragm Pump; Positive Displacement Pump
Discharge Pressure 101.5 psi (71.38 m of Water)
Power Source 100 to 230 v
View Details
Air-Operated Chemical Metering Pump - VPA7S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Pump, Hydrostatic Test Portable, B-Style, 10,000 Psi - 938-9299 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10000.0 psi (7031 m of Water)
Liquid Flow 1.000 GPM (3.79 L/min)
View Details