KSB AG Horizontal, Radially Split Volute Casing Pump RPH

Description
Design Horizontal, radially split volute casing pump in back pull-out design to API 610, 10th edition, or ISO 13709 (heavy duty), with radial impeller, single-stage, single-entry, centreline pump feet; with inducer, if required. Design to ATEX. Applications Refineries, petrochemical and chemical industry, power stations. Overview of technical data Type of bearing Rolling element bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage No. of impeller entries Single entry Heatable Yes Impeller material (EN standard) JS1025; 1.4593;1.4409;1.4408 ;1.4008 Type of installation Long- coupled Type of coupling Direct Type of lubrication Grease / Product lubrication Max. permissible fluid temperature 400 °C
Description
Design Horizontal, radially split volute casing pump in back pull-out design to API 610, 10th edition, or ISO 13709 (heavy duty), with radial impeller, single-stage, single-entry, centreline pump feet; with inducer, if required. Design to ATEX. Applications Refineries, petrochemical and chemical industry, power stations. Overview of technical data Type of bearing Rolling element bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage No. of impeller entries Single entry Heatable Yes Impeller material (EN standard) JS1025; 1.4593;1.4409;1.4408 ;1.4008 Type of installation Long- coupled Type of coupling Direct Type of lubrication Grease / Product lubrication Max. permissible fluid temperature 400 °C

Suppliers

Company
Product
Description
Supplier Links
Horizontal, Radially Split Volute Casing Pump - RPH - KSB AG
Frankenthal, Germany
Horizontal, Radially Split Volute Casing Pump
RPH
Horizontal, Radially Split Volute Casing Pump RPH
Design Horizontal, radially split volute casing pump in back pull-out design to API 610, 10th edition, or ISO 13709 (heavy duty), with radial impeller, single-stage, single-entry, centreline pump feet; with inducer, if required. Design to ATEX. Applications Refineries, petrochemical and chemical industry, power stations. Overview of technical data Type of bearing Rolling element bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage No. of impeller entries Single entry Heatable Yes Impeller material (EN standard) JS1025; 1.4593;1.4409;1.4408 ;1.4008 Type of installation Long- coupled Type of coupling Direct Type of lubrication Grease / Product lubrication Max. permissible fluid temperature 400 °C

Design
Horizontal, radially split volute casing pump in back pull-out design to API 610, 10th edition, or ISO 13709 (heavy duty), with radial impeller, single-stage, single-entry, centreline pump feet; with inducer, if required. Design to ATEX.
Applications
Refineries, petrochemical and chemical industry, power stations.

Overview of technical data

Type of bearing

Rolling element bearings

Casing partition

Radially split

Drive frequency

50 Hz / 60 Hz

Type of drive

Electric motor

Drive voltage

Low voltage

No. of impeller entries

Single entry

Heatable

Yes

Impeller material (EN standard)

JS1025; 1.4593;1.4409;1.4408;1.4008

Type of installation

Long- coupled

Type of coupling

Direct

Type of lubrication

Grease / Product lubrication

Max. permissible fluid temperature

400 °C
Supplier's Site

Technical Specifications

  KSB AG
Product Category Liquid Handling Pumps
Product Number RPH
Product Name Horizontal, Radially Split Volute Casing Pump
Pump Type Centrifugal Pump; Positive Displacement Pump
Discharge Pressure 1595.4 psi (1122 m of Water)
Liquid Flow 4.403 to 21.134 GPM (16.68 to 80.05 L/min)
Media Temperature 752 F (400 C)
HP 4.29 HP
Unlock Full Specs
to access all available technical data

Similar Products

Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Positive Displacement Pumps - 7056656 - RS Components, Ltd.
Specs
Pump Type Peristaltic Pump; Positive Displacement Pump
Discharge Pressure 14.5 psi (10.2 m of Water)
Liquid Flow 0.333 GPM (1.26 L/min)
View Details
Air-Operated Chemical Metering Pump - VPA10P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Pump, Red Jacket 3/4hp 460v 3ph 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 0.75 HP
View Details