KSB AG Multistage Horizontal or Vertical Centrifugal Pump Multitec

Description
Design Multistage horizontal or vertical centrifugal pump in ring-section design, long-coupled, with axial or radial suction nozzle, cast radial impellers. Design to ATEX. Applications Water and drinking water supply systems, general industry, pressure boosting systems, irrigation systems, in power stations, heating, filter, fire-fighting, reverse osmosis and washing plants, snow guns, etc. Overview of technical data Type of bearing Rolling element and plain bearings Casing partition Radially split Diffuser material (EN standard) 1. 4408;CC480K-GS;JL104 0 Drive frequency 50 Hz / 60 Hz Type of drive Electric motor, turbine, I.C. engine Drive voltage Low voltage Type of first impeller Closed / Radial No. of impeller entries Single entry Other impeller types Closed / Radial Impeller material (EN standard) 1. 4408;CC480K-GS;JL104 0 Type of installation Long- coupled Type of coupling Direct Type of lubrication grease- /oil- and product lubrication Discharge casing material (EN standard) GP240GH+ N;1.4408;JL 1040 Max. permissible fluid temperature 200 °C
Description
Design Multistage horizontal or vertical centrifugal pump in ring-section design, long-coupled, with axial or radial suction nozzle, cast radial impellers. Design to ATEX. Applications Water and drinking water supply systems, general industry, pressure boosting systems, irrigation systems, in power stations, heating, filter, fire-fighting, reverse osmosis and washing plants, snow guns, etc. Overview of technical data Type of bearing Rolling element and plain bearings Casing partition Radially split Diffuser material (EN standard) 1. 4408;CC480K-GS;JL104 0 Drive frequency 50 Hz / 60 Hz Type of drive Electric motor, turbine, I.C. engine Drive voltage Low voltage Type of first impeller Closed / Radial No. of impeller entries Single entry Other impeller types Closed / Radial Impeller material (EN standard) 1. 4408;CC480K-GS;JL104 0 Type of installation Long- coupled Type of coupling Direct Type of lubrication grease- /oil- and product lubrication Discharge casing material (EN standard) GP240GH+ N;1.4408;JL 1040 Max. permissible fluid temperature 200 °C

Suppliers

Company
Product
Description
Supplier Links
Multistage Horizontal or Vertical Centrifugal Pump - Multitec - KSB AG
Frankenthal, Germany
Multistage Horizontal or Vertical Centrifugal Pump
Multitec
Multistage Horizontal or Vertical Centrifugal Pump Multitec
Design Multistage horizontal or vertical centrifugal pump in ring-section design, long-coupled, with axial or radial suction nozzle, cast radial impellers. Design to ATEX. Applications Water and drinking water supply systems, general industry, pressure boosting systems, irrigation systems, in power stations, heating, filter, fire-fighting, reverse osmosis and washing plants, snow guns, etc. Overview of technical data Type of bearing Rolling element and plain bearings Casing partition Radially split Diffuser material (EN standard) 1. 4408;CC480K-GS;JL104 0 Drive frequency 50 Hz / 60 Hz Type of drive Electric motor, turbine, I.C. engine Drive voltage Low voltage Type of first impeller Closed / Radial No. of impeller entries Single entry Other impeller types Closed / Radial Impeller material (EN standard) 1. 4408;CC480K-GS;JL104 0 Type of installation Long- coupled Type of coupling Direct Type of lubrication grease- /oil- and product lubrication Discharge casing material (EN standard) GP240GH+ N;1.4408;JL 1040 Max. permissible fluid temperature 200 °C

Design
Multistage horizontal or vertical centrifugal pump in ring-section design, long-coupled, with axial or radial suction nozzle, cast radial impellers. Design to ATEX.
Applications
Water and drinking water supply systems, general industry, pressure boosting systems, irrigation systems, in power stations, heating, filter, fire-fighting, reverse osmosis and washing plants, snow guns, etc.

Overview of technical data

Type of bearing

Rolling element and plain bearings

Casing partition

Radially split

Diffuser material (EN standard)

1. 4408;CC480K-GS;JL1040

Drive frequency

50 Hz / 60 Hz

Type of drive

Electric motor, turbine, I.C. engine

Drive voltage

Low voltage

Type of first impeller

Closed / Radial

No. of impeller entries

Single entry

Other impeller types

Closed / Radial

Impeller material (EN standard)

1. 4408;CC480K-GS;JL1040

Type of installation

Long- coupled

Type of coupling

Direct

Type of lubrication

grease- /oil- and product lubrication

Discharge casing material (EN standard)

GP240GH+ N;1.4408;JL 1040

Max. permissible fluid temperature

200 °C
Supplier's Site

Technical Specifications

  KSB AG
Product Category Liquid Handling Pumps
Product Number Multitec
Product Name Multistage Horizontal or Vertical Centrifugal Pump
Pump Type Centrifugal Pump; Positive Displacement Pump; Sanitary Pump
Discharge Pressure 913.7 psi (642 m of Water)
Liquid Flow 17.611 to 3742.437 GPM (66.71 to 14175.90 L/min)
Media Temperature 392 F (200 C)
HP 422.17 HP
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA7S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Hand Pump PA H 2 Code PA 04 H 2 - 5201100142033 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Hand Pump KC1-H47E-HP - KC1-H47E-HP - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details