KSB AG Self-priming, Single-stage, Close-coupled Centrifugal Pump Filtra N

Description
Design Self-priming, single-stage, close-coupled centrifugal pump. Applications Handling of clean or slightly contaminated water, swimming pool water with a chlorine content of up to 0.3 %, ozonized swimming pool water with a salt content of up to 7 #. Overview of technical data Type of bearing Ball bearings Drive Electric motor Drive frequency 50 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply 400 V, 3~; 230 V, 1~ Impeller material (EN standard) NORYL Type of installation Close- coupled Type of coupling Direct; None Type of lubrication Oil / Product lubrication Max. permissible fluid temperature 35 °C
Description
Design Self-priming, single-stage, close-coupled centrifugal pump. Applications Handling of clean or slightly contaminated water, swimming pool water with a chlorine content of up to 0.3 %, ozonized swimming pool water with a salt content of up to 7 #. Overview of technical data Type of bearing Ball bearings Drive Electric motor Drive frequency 50 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply 400 V, 3~; 230 V, 1~ Impeller material (EN standard) NORYL Type of installation Close- coupled Type of coupling Direct; None Type of lubrication Oil / Product lubrication Max. permissible fluid temperature 35 °C

Suppliers

Company
Product
Description
Supplier Links
Self-priming, Single-stage, Close-coupled Centrifugal Pump - Filtra N - KSB AG
Frankenthal, Germany
Self-priming, Single-stage, Close-coupled Centrifugal Pump
Filtra N
Self-priming, Single-stage, Close-coupled Centrifugal Pump Filtra N
Design Self-priming, single-stage, close-coupled centrifugal pump. Applications Handling of clean or slightly contaminated water, swimming pool water with a chlorine content of up to 0.3 %, ozonized swimming pool water with a salt content of up to 7 #. Overview of technical data Type of bearing Ball bearings Drive Electric motor Drive frequency 50 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply 400 V, 3~; 230 V, 1~ Impeller material (EN standard) NORYL Type of installation Close- coupled Type of coupling Direct; None Type of lubrication Oil / Product lubrication Max. permissible fluid temperature 35 °C

Design
Self-priming, single-stage, close-coupled centrifugal pump.
Applications
Handling of clean or slightly contaminated water, swimming pool water with a chlorine content of up to 0.3 %, ozonized swimming pool water with a salt content of up to 7 #.

Overview of technical data

Type of bearing

Ball bearings

Drive

Electric motor

Drive frequency

50 Hz

Type of drive

Electric motor

Drive voltage

Low voltage

Connection to power supply

400 V, 3~; 230 V, 1~

Impeller material (EN standard)

NORYL

Type of installation

Close- coupled

Type of coupling

Direct; None

Type of lubrication

Oil / Product lubrication

Max. permissible fluid temperature

35 °C
Supplier's Site

Technical Specifications

  KSB AG
Product Category Liquid Handling Pumps
Product Number Filtra N
Product Name Self-priming, Single-stage, Close-coupled Centrifugal Pump
Pump Type Centrifugal Pump; Positive Displacement Pump; Self-Priming Pump
Discharge Pressure 36.3 psi (25.49 m of Water)
Liquid Flow 158.503 GPM (600.39 L/min)
Media Temperature 95 F (35 C)
HP 2.95 HP
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Recessed Above Ground Pump Station - EVERLAST™ - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Air-Driven Liquid Pump - 2.2 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 1000.0 psi (703 m of Water)
Liquid Flow 1.505 GPM (5.70 L/min)
View Details
Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 12.6-650 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 7.30 HP
View Details