KSB AG Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| Design 2-piece body, full bore, floating ball concept, flanged (RF), plastomer sealing (also in fire-safe variant). With lever or gearbox, pneumatic or electric actuator. Design as per ASME B 16.34. | |
| Design 3-piece body, full bore, floating ball concept, threaded ends (NPT), butt or socket weld ends, plastomer sealing (also in fire-safevariant). Design as per ASME B 16.34/ISO 17292. Applications General... | |
| Design Balancing valve ; differential pressure measurement for flow measurement with PFM 2000 measuring computer; digital travel position indicator with 40 settings, locking device and travel stop. Maintenance-free,asb estos-free. Applications... | |
| Design Balancing valve with electronic sensor for flow and fluid temperature measurement with BOATRONIC M-2 measuring computer for hydraulic balancing with short-term measurement, with BOATRONIC M-420 for analog signal transfer,... | |
| Design Butt weld end gate valve with pressure seal bonnet, billet forged body, seats made of wear and corrosion resistant stellite, flexible wedges for exact adaptation to valve seats. Applications... | |
| Design Butt weld end line blind valve in pressure seal design, billet-forged body, seats made of wear and corrosion resistant stellite. Applications In industrial plants, power stations, process engineering and... | |
| Design Butterfly valve for building services, with anti-condensation feature, elastomer liner (EPDM XU or Nitrile K). With electric actuator. Full-lug type body (T4), suitable for downstream dismantling and dead-end service. | |
| Design Butterfly valve for building services, with anti-condensation feature, elastomer liner (EPDM XU or Nitrile K). With electric actuator. Semi-lug type body (T2), suitable for downstream dismantling and dead-end service. | |
| Design Butterfly valve for building services, with anti-condensation feature, elastomer liner (EPDM XU or Nitrile K). With lever, manual gearbox or pneumatic actuator. Full-lug type body (T4), suitable for downstream... | |
| Design Butterfly valve for building services, with anti-condensation feature, elastomer liner (EPDM XU or Nitrile K). With lever, manual gearbox or pneumatic actuator. Semi-lug type body (T2), suitable for downstream... | |
| Design Butterfly valve for building services, with anti-condensation feature, elastomer liner (EPDM XU). With lever or manual gearbox. Semi-lug type body (type T2), suitable for downstream dismantling and dead-end service. | |
| Design Cast gate valve to API 600 with bolted bonnet. Outside screw and yoke. Flexible wedge design, non-rotating rising stem and non-rising handwheel. Seating surfaces 13% Cr steel/stellite hard-faced. With... | |
| Design Cast gate valve to ASME B16.34. Pressure seal bonnet, double-disc wedge design. Outside screw and yoke. Rising stem, non-rising handwheel. Stellite hard-faced seating surfaces, incl. back seat. With graphite... | |
| Design Cast globe valve to BS 1873 with bolted bonnet. Outside screw and yoke. Rotating, rising stem. Seating surfaces 13% Cr steel/stellite hard-faced. With graphite gasket and gland packing. Pressure/temperature... | |
| Design Cast swing check valve to ASME B16.34. Pressure seal cover.Internal hinge pin mounted design. Stellite hard-faced seating surfaces, graphite gasket. Pressure/temperature ratings to ASME B16.34. Butt weldends to ASME... | |
| Design Cast swing check valve to BS 1868 with bolted cover. Internal hinge pin mounted design. Bigger sizes with anti-slam/dash pot arrangement (optional). With graphite gasket. Seating surfaces 13% Cr... | |
| Design Cast Y-pattern globe valve to ASME B16.34 with pressure seal bonnet. Outside screw and yoke. Rising stem and non-rising handwheel. Stellite hardfaced seating surfaces, incl. back seat. With graphite... | |
| Design Centered disc butterfly valve with elastomer liner. With lever, manual gearbox, pneumatic, electric or hydraulic actuator. Semi-lug type body (T2) or fulllug type body (T4). Body types T2 and... | |
| Design Centered disc butterfly valve with elastomer liner. With lever, manual gearbox, pneumatic, electric or hydraulic actuator. Semi-lug type body (T2) or U-section body with flat faces (T5). Body types... | |
| Design Centered disc butterfly valve with elastomer liner. With lever, manual gearbox, pneumatic, electric or hydraulic actuator. Wafer typebody (T1), semi-lug type body (T2), full-lug type body (T4), U-section body... | |
| Design Centered disc butterfly valve with elastomer liner. With manual gearbox, electric, hydraulic actuator or counter weight. U-section / double flanged body with flat faces (T5). EN, ASME, JIS connections... | |
| Design Control valve based on standard type series BOA-C, BOA-CS, BOA-C EKB, BOA-Control IMS, single-piece pressure-retaining body with soft seat. Leakage rate selectable from 0.05% to drop-tight at KVS valuesbetween... | |
| Design Diaphragm valve with gunmetal body and threaded ends for drinking water installations in building services to DIN 1988, DIN-DVGW Waterapproved acc. to test W 270, in compliance with KTW... | |
| Design Diaphragm valve with weld ends or clamps for biotechnology,steril e processes, food and pharmaceutical industries; straight-way or T-pattern, manually or pneumatically operated; shut-off and sealing to atmosphere by diaphragm. | |
| Design Diaphragm valve with weld ends or clamps for biotechnology,steril e processes, food and pharmaceutical industries; straight-way, Y- or T-pattern, manually or pneumatically operated; shut-off and sealing to atmosphere by... | |
| Design Diaphragm valve; shut-off and sealing to atmosphere by diaphragm; straight-way pattern, position indicator with integrated stem protection. DN 125 to 200 with threaded bush. All moving parts are separated... | |
| Design Die-forged gate valve to API 602. Bolted bonnet (800) or welded bonnet (1500). Solid wedge design. Outside screw and yoke, seating surfaces 13%Cr steel/stellite hard-faced. With graphite gasket and... | |
| Design Die-forged globe valve as per API 602 (800/1500)/ASME B16.34 (2500). Bolted bonnet (800) or welded bonnet (1500/2500). Outside screw and yoke. Integral stellite hard-faced body seat, disc seating face... | |
| Design Die-forged piston type lift valves as per API 602 (800/1500)/ASME B16.34 (2500). Bolted cover (800) or welded cover (1500/2500). Integral stellite hard-faced body seat, disc seating face 13% Cr... | |
| Design Double-offset butterfly valve with plastomer or metal seat ring (firesafe design); without gland packing, maintenance-free. With lever or gearbox, pneumatic, electric or hydraulic actuator. Body made of cast steel... | |
| Design Double-offset butterfly valve with plastomer seat ring (also in fire-safe design). With gearbox or hydraulic actuator. Body made of stainless steel. Wafer type body (T1) or full-lug type body... | |
| Design Double-offset butterfly valve with plastomer seat ring (also in firesafe design) or metal seat ring. With lever or gearbox, pneumatic or electric or hydraulic actuator. Body made of cast... | |
| Design Dual-plated wafer type check valve, single-piece body. Metal or elastomer sealing. Cast iron, ductile iron, cast steel or stainless steel body; maintenance free. PN 10 / 16 / 25... | |
| Design Flanged bellows-type globe valve in stainless steel, in conventional or Y-valve design, with replaceable shut-off or throttling valve plug. Applications Process engineering, industry, building services, food and beverages industry,... | |
| Design Flanged diaphragm valve for drinking water installations toDIN 1988, DIN-DVGW Water approved acc. to test W 270, in compliance withKTW recommendations (use of elastomers in drinking water applications); shut-off... | |
| Design Flanged diaphragm valve with threaded ends; shut-off and sealing to atmosphere by spiral-supported diaphragm (DN 65 and above); position indicator with integrated stem protection. All moving parts are separated... | |
| Design Flanged diaphragm valve; shut-off and sealing to atmosphereby completely enclosed spiral-supported diaphragm; position indicator with integrated stem protection. All moving parts are separated from the fluid by the diaphragm; | |
| Design Flanged diaphragm valve; shut-off and sealing to atmosphereby diaphragm; straight-way pattern, position indicator with integrated stem protection. DN 125 to 200 with threaded bush. All moving partsare separated from... | |
| Design Flanged diaphragm valve; shut-off and sealing to atmosphereby spiral-supported diaphragm (DN 65 and above); position indicator with integrated stem protection. All moving parts are separated from the fluid by... | |
| Design Flanged end bellows-type globe valve with shut-off or throttling valve plug, standard position indicator with colour coding for identification of valve design, replaceable valve plug; bellows protected when valve... | |
| Design Flanged end globe valve in horizontal seat design with standard face-to-face length, EPDM coated compact valve plug, soft mainand back seat; maintenance-free, asbestos-free, full insulation possible. Applications Hot water... | |
| Design Flanged end globe valve with compact face-to-face length for drinking water supply systems; electrostatic plastic coating inside andoutside, slanted seat, bonnetless, EPDM coated throttling valve plug, position indicator, locking... | |
| Design Flanged end globe valve with short face-to-face length to EN 558/14, slanted seat, bonnetless, EPDM coated throttling valve plug, soft main and back seat, position indicator, locking device, travel... | |
| Design Flanged globe valve with gland packing, in stainless steel,conventional or Y-valve design, rotating stem, with shut-off or throttling valve plug. Applications Process engineering, industry, building services, food and beverages... | |
| Design Flanged non-return valve made of stainless steel, check disc with closing spring, lapped seats. Applications Process engineering, industry, building services, food and beverages industry, for aggressive fluids. Other fluids... | |
| Design Flanged or weld end bellows-type globe valve with replaceable shut-off or throttling valve plug, 2-piece stem; seats made of wear andcorrosion resistant Cr steel or CrNi steel. Applications In... | |
| Design Flanged or weld end bellows-type globe valve with shut-off or throttling valve plug, 2-piece stem; seats made of wear and corrosion resistant Cr steel or CrNi steel. Applications In... | |
| Design Flanged or weld end bellows-type globe valve with shut-off or throttling valve plug; seats made of wear and corrosion resistant Cr steel or CrNi steel. Applications In industrial plants,... | |
| Design Flanged or weld end bellows-type globe valve, Y-valve, withreplaceable throttling valve plug (up to DN 100) or shut-off plug (DN 125 and above), single-piece non-rotating stem; with position indicator,... | |
| Design Flanged or weld end gate valve with bolted bonnet, body of forged or welded steel construction, non-rotating stem, flexible wedges for exact adaptation to seats. Seats made of wear... | |
| Design Flanged or weld end gate valve with pressure seal bonnet, forged or welded body, non-rotating stem, flexible wedges for exact adaptation to seats. Seats made of wear and corrosion... | |
| Design Flanged or weld end globe valve with gland packing, shut-off or throttling valve plug, non-rotating stem, integrated position indicator; seats made of wear and corrosion resistant 17 % Cr... | |
| Design Flanged or weld end globe valve with gland packing, shut-off or throttling valve plug, non-rotating stem, integrated position indicator; seats made of wear and corrosion resistant Cr steel or... | |
| Design Flanged or weld end globe valve with gland packing, shut-off or throttling valve plug, rotating stem; seats made of wear and corrosion resistant 17 % Cr steel or stellite. | |
| Design Flanged or weld end globe valve with gland packing, shut-off or throttling valve plug, rotating stem; seats made of wear and corrosion resistant Cr steel or CrNi steel. Applications... | |
| Design Flanged or weld end globe valve with gland packing, throttling valve plug, non-rotating stem, integrated position indicator, back seat, stellited seats. Applications In industrial plants, power stations, process engineering... | |
| Design Flanged or weld end non-return valve, check disc with closing spring; seats made of wear and corrosion resistant 17% Cr steel or stellite. Applications In industrial plants, power stations,... | |
| Design Flanged or weld end non-return valve, check disc with closing spring; seats made of wear and corrosion resistant Cr steel or CrNi steel. Applications In industrial plants, building services,... | |
| Design Flanged or weld end swing check valve in pressure seal design, with internal hinge pin forged / welded body; seats made of wear and corrosion resistant 17 % Cr... | |
| Design Flanged or weld end swing check valve, with bolted cover, internal hinge pin body of forged or welded steel construction; seats made ofwear and corrosion resistant 17% Cr steel... | |
| Design Flanged or weld end swing check valve, with bolted cover, internal hinge pin body of forged or welded steel construction; seats made ofwear and corrosion resistant 17% Cr steel. | |
| Design Flanges (DIN/ASME), all-metal seated, sealing on the upstream and downstream side, with lever or gearbox. Optional: Polyurethanecoating, pneumatic or electric actuators. Applications Gases to DVGW Worksheet G260/I and II... | |
| Design Flanges (DIN/ASME), butt weld ends, socket weld or threadedends, metal-seated primary seal, soft secondary seal, double block and bleed, fully welded design, with lever or gearbox. Optional: Polyurethane coating,... | |
| Design Flanges (DIN/ASME), butt weld ends, socket weld or threadedends, seat rings made of PTFE, sealing on the downstream side, fully welded design, with lever or gearbox. Optional: Polyurethane coating,... | |
| Design Gate valve designed to ANSI/ASME. Forged steel A105 trim 8 (stellite/13% Cr). Pressure/temperature rating to ASME B16.34. Threaded ends(NPT) to ASME B1.20.1. Socket weld ends (SW) to ASME B... | |
| Design Globe valve designed to API 602. Forged steel A105 trim 8 (stellite/13%Cr). Pressure/temperature rating to ASME B16.34. Threaded ends (NPT) to ASME B1.20.1. Socket weld ends (SW) to ASME... | |
| Design Service-friendly control valve with linear or equal-percentage control characteristic at KVS values of 2.5 to 340 m3/h and closing pressures of up to 25 bar; all internal parts are... | |
| Design Start and stop control valve with pressure seal bonnet, billet forged body, seats made of wear and corrosion resistant stellite, rigid throttling plug / stem connection for high differential... | |
| Design Swing check valve (SC) or piston check valve (PT) designed to ANSI/ASME. Forged steel A105 trim 8 (stellite/13% Cr). Pressure/temperature rating to ASME B16.34. Threaded ends (NPT ) to... | |
| Design Three-piece ball valve with full or reduced bore, plastomersealing. With lever or gearbox, pneumatic or electric actuator. Connection options: BSP or NPT thread, socket or butt weld ends. Applications... | |
| Design Two-piece ANSI ball valve with full bore. Flanged end long or short body, plastomer sealing (also in fire-safe variant). With lever or gearbox, pneumatic or electric actuator. ASME Class... | |
| Design Two-piece DIN ball valve with full bore. Flanged end long or short body, plastomer sealing (also in fire-safe variant). With lever or gearbox, pneumatic or electric actuator Applications General... | |
| Design Wafer-type globe valve in super compact DN face-to-face length, slanted seat, bonnetless, with flange alignment holes for centering, dead-end service and downstream dismantling, insulating cap with anti-condensation feature as... | |
| Design Wafer-type knife gate valve made of grey cast iron, single or two-piece body, bi-directional, with gland packing, non-rising stem, corrosion protected by epoxy coating. Applications In industrial plants, waste... | |
| Design Weld end globe valve with gland packing, throttling valve plug, non-rotating stem, bayonet-type body / yoke connection, integrated position indicator, stellited seats. Applications In industrial plants, power stations, process... | |
| Design Weld end non-return valve, Y-pattern, check disc with closing spring, pressure seal design, Hastelloy-faced body seats. Applications In industrial plants, power stations, process engineering and shipbuilding. For water, steam,... | |
| Design Weld end swing check valve in pressure seal design, with internal hinge pin, billet forged body; seats made of wear and corrosion resistant stellite. Applications In industrial plants, power... | |
| Butterfly valve for building services, with anti-condensation feature, elastomer liner (EPDM XU). With lever or manual gearbox. Semi-lug type body (type T2), suitable for downstream dismantling and dead-end service. Valve... | |
| Centered disc butterfly valve with elastomer liner (EPDM XC or Nitrile K). With pneumatic actuator. Semi-lug type body (T2), full-lug type body (T4), U-section body with flat faces (T5). Body... | |
| Flanged end non-return valve with spring-loaded check disc,maintenance-fre e, asbestos-free. Applications Hot water heating systems, high-temperature hot water heating systems heat transfer systems. General steam applications in building services and... | |
| Flanged end swing check valve with or without lining, soft-seated, no dead volumes; in straight-way pattern with slanted seat; with internal hinge pin and soft rubber coated disc. Applications In... | |
| Flanged or weld end non-return valve, check disc with closing spring; seats made of wear and corrosion resistant stellite. Applications In industrial plants, power stations, process engineering and shipbuilding. For... | |
| Globe valve designed to API 602. Forged steel A105 trim 8 (stellite/13%Cr). Pressure/temperature rating to ASME B16.34. Threaded ends (NPT) to ASME B1.20.1. Socket weld ends (SW) to ASME B... | |
| SISTOMAT-PC type LAD Pneumatic diaphragm actuator, compact design, for direct installation on valves. Available in single-acting design with opening / closing spring or in double-acting design; suitable for mounting limit... | |
| Soft-seated flanged or weld end diaphragm valve made of steel, stainless steel or rubber-lined nodular cast iron. Applications Cleaning systems, condensate and cooling water systems. Overview of technical data Actuator... | |
| Weld end bellows-type globe valve designed to meet safety-related requirements, straight-way pattern, made of steel or stainlesssteel; integrity maintained after limit switch failure. Applications Reactor cooling, moderator, safety feed, feed... | |
| Weld end bellows-type globe valve designed to meet safety-related requirements, straight-way pattern, made of steel or stainlesssteel; operability maintained after limit switch failure. Applications Reactor cooling, moderator, safety feed, feed... | |
| Weld end bellows-type globe valve designed to meet safety-related requirements, Y-valve, made of cast stainless steel; integritymaintained after limit switch failure. Applications Residual heat removal systems in nuclear applications. Overview... | |
| Weld end gate valve with bolted or pressure seal bonnet, forged or welded body, non-rotating stem, wedge-type or with parallel discs, made of steel or stainless steel. Applications Reactor cooling,... | |
| Weld end globe valve with gland packing or bellows, straight-way pattern, made of steel or stainless steel. Applications Reactor cooling, moderator, safety feed, feed water, live steam and cleaning systems. | |
| Weld end globe valve with gland packing or bellows, with back seat, straight-way pattern, made of steel, stainless steel or nickel. Applications Reactor cooling, moderator, safety feed, feed water, live... | |
| Weld end non-return valve in straight-way pattern, made of steel or stainless steel. Applications Feed water and live steam systems. Overview of technical data Actuator options available ex works No... | |
| Weld end non-return Y-valve in straight-way pattern, made of steel or stainless steel. Applications Feed water and live steam systems. Overview of technical data Actuator options available ex works Electric... | |
| Weld end swing check valve with bolted cover, internal hinge pin, forged body, made of steel or stainless steel. Applications Safety feed, feed water, live steam and condensate systems. Overview... |