KSB AG Horizontal, Self-priming Volute Casing Pump Etaprime B /BN

Description
Design Horizontal, self-priming volute casing pump, single-stage, with open multivane impeller, in close-coupled design, with common pump and motor shaft (B) or rigidly connected (BN). Design to ATEX. Applications Handling of pure, contaminated or aggressive liquids not containing abrasive substances and / or solids. Overview of technical data Casing partition Radially split Diffuser material (EN standard) 1. 4571;1.0503+N Drive IEC standardized motor, electric motor Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply 230/ 400V, 400/690 V, 3~ No. of impeller entries Single entry Impeller material (EN standard) JL 1040; 1.4408;CC483K-GS Type of installation Close- coupled Type of coupling Direct Max. permissible fluid temperature 90 °C
Description
Design Horizontal, self-priming volute casing pump, single-stage, with open multivane impeller, in close-coupled design, with common pump and motor shaft (B) or rigidly connected (BN). Design to ATEX. Applications Handling of pure, contaminated or aggressive liquids not containing abrasive substances and / or solids. Overview of technical data Casing partition Radially split Diffuser material (EN standard) 1. 4571;1.0503+N Drive IEC standardized motor, electric motor Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply 230/ 400V, 400/690 V, 3~ No. of impeller entries Single entry Impeller material (EN standard) JL 1040; 1.4408;CC483K-GS Type of installation Close- coupled Type of coupling Direct Max. permissible fluid temperature 90 °C

Suppliers

Company
Product
Description
Supplier Links
Horizontal, Self-priming Volute Casing Pump - Etaprime B /BN - KSB AG
Frankenthal, Germany
Horizontal, Self-priming Volute Casing Pump
Etaprime B /BN
Horizontal, Self-priming Volute Casing Pump Etaprime B /BN
Design Horizontal, self-priming volute casing pump, single-stage, with open multivane impeller, in close-coupled design, with common pump and motor shaft (B) or rigidly connected (BN). Design to ATEX. Applications Handling of pure, contaminated or aggressive liquids not containing abrasive substances and / or solids. Overview of technical data Casing partition Radially split Diffuser material (EN standard) 1. 4571;1.0503+N Drive IEC standardized motor, electric motor Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply 230/ 400V, 400/690 V, 3~ No. of impeller entries Single entry Impeller material (EN standard) JL 1040; 1.4408;CC483K-GS Type of installation Close- coupled Type of coupling Direct Max. permissible fluid temperature 90 °C

Design
Horizontal, self-priming volute casing pump, single-stage, with open multivane impeller, in close-coupled design, with common pump and motor shaft (B) or rigidly connected (BN). Design to ATEX.
Applications
Handling of pure, contaminated or aggressive liquids not containing abrasive substances and / or solids.

Overview of technical data

Casing partition

Radially split

Diffuser material (EN standard)

1. 4571;1.0503+N

Drive

IEC standardized motor, electric motor

Drive frequency

50 Hz / 60 Hz

Type of drive

Electric motor

Drive voltage

Low voltage

Connection to power supply

230/ 400V, 400/690 V, 3~

No. of impeller entries

Single entry

Impeller material (EN standard)

JL 1040; 1.4408;CC483K-GS

Type of installation

Close- coupled

Type of coupling

Direct

Max. permissible fluid temperature

90 °C
Supplier's Site

Technical Specifications

  KSB AG
Product Category Liquid Handling Pumps
Product Number Etaprime B /BN
Product Name Horizontal, Self-priming Volute Casing Pump
Pump Type Centrifugal Pump; Positive Displacement Pump; Self-Priming Pump; Wastewater Treatment Pump
Discharge Pressure 145.0 psi (102 m of Water)
Liquid Flow 17.611 to 572.373 GPM (66.71 to 2168.08 L/min)
Media Temperature 194 F (90 C)
HP 40.21 HP
Unlock Full Specs
to access all available technical data

Similar Products

Hand Pump KC1-H64PM|Master File - KC1-H64PM - Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
Hydraulically Driven Gas Booster - H-Drive - Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 3200.0 to 13050.0 psi (2250 to 9175 m of Water)
Power Source Air or Pneumatic
View Details
Centrifugal Pumps Type HZ/HZA -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details