KSB AG Easy-to-service Annular Casing Pump Vitacast E

Description
Design Easy-to-service volute casing pump, close-coupled design with standardized motor, all wetted pump parts made of stainless steel, ****übersetzen*** certified by TNO according to EHEDG requirements. Applications Hygienic handling of fluids in the food and beverages industry and in the chemical industry. Overview of technical data Type of bearing Ball bearings Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage Heatable Yes Type of installation Close- coupled Type of coupling Direct Type of lubrication grease- /oil- and product lubrication Max. permissible fluid temperature 190 °C
Description
Design Easy-to-service volute casing pump, close-coupled design with standardized motor, all wetted pump parts made of stainless steel, ****übersetzen*** certified by TNO according to EHEDG requirements. Applications Hygienic handling of fluids in the food and beverages industry and in the chemical industry. Overview of technical data Type of bearing Ball bearings Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage Heatable Yes Type of installation Close- coupled Type of coupling Direct Type of lubrication grease- /oil- and product lubrication Max. permissible fluid temperature 190 °C

Suppliers

Company
Product
Description
Supplier Links
Easy-to-service Annular Casing Pump - Vitacast E - KSB AG
Frankenthal, Germany
Easy-to-service Annular Casing Pump
Vitacast E
Easy-to-service Annular Casing Pump Vitacast E
Design Easy-to-service volute casing pump, close-coupled design with standardized motor, all wetted pump parts made of stainless steel, ****übersetzen*** certified by TNO according to EHEDG requirements. Applications Hygienic handling of fluids in the food and beverages industry and in the chemical industry. Overview of technical data Type of bearing Ball bearings Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage Heatable Yes Type of installation Close- coupled Type of coupling Direct Type of lubrication grease- /oil- and product lubrication Max. permissible fluid temperature 190 °C

Design
Easy-to-service volute casing pump, close-coupled design with standardized motor, all wetted pump parts made of stainless steel, ****Übersetzen*** certified by TNO according to EHEDG requirements.
Applications
Hygienic handling of fluids in the food and beverages industry and in the chemical industry.

Overview of technical data

Type of bearing

Ball bearings

Drive frequency

50 Hz / 60 Hz

Type of drive

Electric motor

Drive voltage

Low voltage

Heatable

Yes

Type of installation

Close- coupled

Type of coupling

Direct

Type of lubrication

grease- /oil- and product lubrication

Max. permissible fluid temperature

190 °C
Supplier's Site

Technical Specifications

  KSB AG
Product Category Liquid Handling Pumps
Product Number Vitacast E
Product Name Easy-to-service Annular Casing Pump
Pump Type Centrifugal Pump; Positive Displacement Pump; Sanitary Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 4.403 to 1541.003 GPM (16.68 to 5837.13 L/min)
Media Temperature 374 F (190 C)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Driven Liquid Pump - 3 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 500.0 to 10000.0 psi (352 to 7031 m of Water)
Liquid Flow 0.264 to 6.574 GPM (1.00 to 24.90 L/min)
View Details
Air-Operated Chemical Metering Pump - VPA128S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
NCT Submersible Long Shaft Centrifugal Pump for the Chemical Industry -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 3082.007 GPM (11674.27 L/min)
Media Chemical Pump
View Details
Cadent™ 6M Syringe Pump - 102677-103050-4 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details