Design
Multistage centrifugal pump in ring-section design, made ofstainless steel for well diameters of 100 mm (4 inches) and above, available with single-phase a.c. motor or three-phase motor with motor lead.
Applications
Domestic water supply, irrigation and spray irrigation systems, lowering of ground water levels, fire-fighting systems, cooling circuits, fountains, pressure boosting and air-conditioning systems. The pump is also used for ACS drinking water.
Overview of technical data
|
Type of bearing | Plain bearings |
|
Drive frequency | 50 Hz / 60 Hz |
|
Type of drive | Electric motor |
|
Drive voltage | Low voltage |
|
Type of coupling | Direct |
|
Type of lubrication | Oil / Product lubrication |
|
Pump set location | Wet well |
|
Casing material (EN standard) | 1. 4301 |
|
Free passage | 0 |
|
Maximum head | 450, 00 m |
|
Minimum head | 8, 00 m |
|
Installation position | Horizontal or vertical |
|
Shaft seal type | Shaft seal ring; Canned motor pump |
|
Main applications | Industry and process engineering; Water;Building services |
|
Maximum discharge-side pressure | 0, 0 |
|
Maximum drive rating | 7, 50 kW |
|
Type of installation | Stationary |
|
Maximum flow rate | 15 m³/h |
|
Minimum flow rate | 0, 50 m³/h |
|
Maximum speed of rotation | 3. 500 1/min |
| KSB AG | |
|---|---|
| Product Category | Liquid Handling Pumps |
| Product Number | S 100D / UPA 100C |
| Product Name | Multistage Centrifugal Pump in Ring-section Design |
| Pump Type | Centrifugal Pump; Positive Displacement Pump; Sanitary Pump; Submersible Pump |
| Liquid Flow | 2.201 to 66.043 GPM (8.34 to 250.16 L/min) |
| HP | 10.05 HP |
| Power Source | AC |