KSB AG Vertical, Multistage, Barrel Pull-out, Ring-section Pump WKT

Description
Design Vertical, multistage, barrel pull-out, ring-section pump for underfloor installation on a base frame in the pump sump, radial impellers, single-entry suction impellers, flanges to DIN or ANSI standards. Applications Pumping condensate in power stations and energy systems. Overview of technical data Type of bearing Rolling element bearings Casing partition Radially split Diffuser material (EN standard) CHROMSTAHLGUSS; GRAUGUSS Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage, high voltage Type of first impeller Single entry No. of impeller entries Single entry Other impeller types Closed / Radial Impeller material (EN standard) CHROMSTAHLGUSS; GRAUGUSS Type of installation Long- coupled Type of coupling Direct Type of lubrication Oil / Pressurized oil lubrication Discharge casing material (EN standard) GRAUGUSS; STAHLGUSS Max. permissible fluid temperature 200 °C
Description
Design Vertical, multistage, barrel pull-out, ring-section pump for underfloor installation on a base frame in the pump sump, radial impellers, single-entry suction impellers, flanges to DIN or ANSI standards. Applications Pumping condensate in power stations and energy systems. Overview of technical data Type of bearing Rolling element bearings Casing partition Radially split Diffuser material (EN standard) CHROMSTAHLGUSS; GRAUGUSS Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage, high voltage Type of first impeller Single entry No. of impeller entries Single entry Other impeller types Closed / Radial Impeller material (EN standard) CHROMSTAHLGUSS; GRAUGUSS Type of installation Long- coupled Type of coupling Direct Type of lubrication Oil / Pressurized oil lubrication Discharge casing material (EN standard) GRAUGUSS; STAHLGUSS Max. permissible fluid temperature 200 °C

Suppliers

Company
Product
Description
Supplier Links
Vertical, Multistage, Barrel Pull-out, Ring-section Pump - WKT - KSB AG
Frankenthal, Germany
Vertical, Multistage, Barrel Pull-out, Ring-section Pump
WKT
Vertical, Multistage, Barrel Pull-out, Ring-section Pump WKT
Design Vertical, multistage, barrel pull-out, ring-section pump for underfloor installation on a base frame in the pump sump, radial impellers, single-entry suction impellers, flanges to DIN or ANSI standards. Applications Pumping condensate in power stations and energy systems. Overview of technical data Type of bearing Rolling element bearings Casing partition Radially split Diffuser material (EN standard) CHROMSTAHLGUSS; GRAUGUSS Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage, high voltage Type of first impeller Single entry No. of impeller entries Single entry Other impeller types Closed / Radial Impeller material (EN standard) CHROMSTAHLGUSS; GRAUGUSS Type of installation Long- coupled Type of coupling Direct Type of lubrication Oil / Pressurized oil lubrication Discharge casing material (EN standard) GRAUGUSS; STAHLGUSS Max. permissible fluid temperature 200 °C

Design
Vertical, multistage, barrel pull-out, ring-section pump for underfloor installation on a base frame in the pump sump, radial impellers, single-entry suction impellers, flanges to DIN or ANSI standards.
Applications
Pumping condensate in power stations and energy systems.

Overview of technical data

Type of bearing

Rolling element bearings

Casing partition

Radially split

Diffuser material (EN standard)

CHROMSTAHLGUSS; GRAUGUSS

Drive frequency

50 Hz / 60 Hz

Type of drive

Electric motor

Drive voltage

Low voltage, high voltage

Type of first impeller

Single entry

No. of impeller entries

Single entry

Other impeller types

Closed / Radial

Impeller material (EN standard)

CHROMSTAHLGUSS; GRAUGUSS

Type of installation

Long- coupled

Type of coupling

Direct

Type of lubrication

Oil / Pressurized oil lubrication

Discharge casing material (EN standard)

GRAUGUSS; STAHLGUSS

Max. permissible fluid temperature

200 °C
Supplier's Site

Technical Specifications

  KSB AG
Product Category Liquid Handling Pumps
Product Number WKT
Product Name Vertical, Multistage, Barrel Pull-out, Ring-section Pump
Pump Type Centrifugal Pump; Condensate Pump; Positive Displacement Pump; Submersible Pump; Sump Pump
Discharge Pressure 580.2 psi (408 m of Water)
Liquid Flow 30.820 to 1585.032 GPM (116.74 to 6003.91 L/min)
Media Temperature 392 F (200 C)
HP 536.09 HP
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 6 x 3 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 50.000 to 250.000 GPM (189.39 to 946.97 L/min)
HP 10.00 to 30.00 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Heavy Duty Process Pump according to API 610, 10 th ED. Series NCR -  - Dickow Pump Company, Inc.
Specs
Discharge Pressure 348.1 psi (245 m of Water)
Liquid Flow 3082.007 GPM (11674.27 L/min)
Media Temperature 626 F (330 C)
View Details