KSB AG Horizontal, Radially Split, Single-stage, Double-entry Boiler Feed Booster Pump KRHA

Description
Design Horizontal, radially split, single-stage, double-entry boiler feed booster pump (booster system) with single or double cast steelvolute casing. Applications Handling of feed water in power stations and industrial facilities. Overview of technical data Type of bearing Plain bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor, turbine Drive voltage Low voltage, high voltage No. of impeller entries Double entry Type of installation Long- coupled Type of coupling Direct; Gear Type of lubrication Grease / Oil / Pressurized oil lubrication Max. permissible fluid temperature 210 °C
Description
Design Horizontal, radially split, single-stage, double-entry boiler feed booster pump (booster system) with single or double cast steelvolute casing. Applications Handling of feed water in power stations and industrial facilities. Overview of technical data Type of bearing Plain bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor, turbine Drive voltage Low voltage, high voltage No. of impeller entries Double entry Type of installation Long- coupled Type of coupling Direct; Gear Type of lubrication Grease / Oil / Pressurized oil lubrication Max. permissible fluid temperature 210 °C

Suppliers

Company
Product
Description
Supplier Links
Frankenthal, Germany
Horizontal, Radially Split, Single-stage, Double-entry Boiler Feed Booster Pump
KRHA
Horizontal, Radially Split, Single-stage, Double-entry Boiler Feed Booster Pump KRHA
Design Horizontal, radially split, single-stage, double-entry boiler feed booster pump (booster system) with single or double cast steelvolute casing. Applications Handling of feed water in power stations and industrial facilities. Overview of technical data Type of bearing Plain bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor, turbine Drive voltage Low voltage, high voltage No. of impeller entries Double entry Type of installation Long- coupled Type of coupling Direct; Gear Type of lubrication Grease / Oil / Pressurized oil lubrication Max. permissible fluid temperature 210 °C

Design
Horizontal, radially split, single-stage, double-entry boiler feed booster pump (booster system) with single or double cast steelvolute casing.
Applications
Handling of feed water in power stations and industrial facilities.

Overview of technical data

Type of bearing

Plain bearings

Casing partition

Radially split

Drive frequency

50 Hz / 60 Hz

Type of drive

Electric motor, turbine

Drive voltage

Low voltage, high voltage

No. of impeller entries

Double entry

Type of installation

Long- coupled

Type of coupling

Direct; Gear

Type of lubrication

Grease / Oil / Pressurized oil lubrication

Max. permissible fluid temperature

210 °C
Supplier's Site

Technical Specifications

  KSB AG
Product Category Liquid Handling Pumps
Product Number KRHA
Product Name Horizontal, Radially Split, Single-stage, Double-entry Boiler Feed Booster Pump
Pump Type Centrifugal Pump; Positive Displacement Pump
Discharge Pressure 580.2 psi (408 m of Water)
Media Temperature 410 F (210 C)
HP 2.68 HP
Unlock Full Specs
to access all available technical data

Similar Products

Air-Driven Liquid Pump - 8 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 1000.0 to 10000.0 psi (703 to 7031 m of Water)
Liquid Flow 1.162 to 10.375 GPM (4.40 to 39.30 L/min)
View Details
Air-Operated Chemical Metering Pump - VPA32P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
Multistage Centrifugal Pumps Type HZSM/HZSMA -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
Liquid Flow 1000.000 GPM (3787.88 L/min)
HP 201.03 HP
View Details
Cadent™ 3 Syringe Pump - 100276 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details