KSB AG Vertical, Single- or Two-stage Spherical Casing Pump LUVA

Description
Design Vertical, single- or two-stage spherical casing pump with single-entry radial impeller. Hermetically sealed, close-coupled pump without shaft seal. Suitable for maximum inlet pressures and temperatures. Integrated wet rotor motor to VDE / IEEE specifications. Air or heat barrier on option. Motor cooled by external heat exchanger via integratedrecirculat ion system. Product-lubricated bearings, no need forseparate oil supply systems. Designed to TRD (German Steam Boiler Code)standards. Applications In hot water recirculation in forced-circulation or once-through (forced-flow) boilers and combined maximum-pressure boilers. Waste heat recovery in the steel industry. Overview of technical data Type of bearing Plain bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage, high voltage No. of impeller entries Single entry Type of installation Close- coupled Type of coupling None Type of lubrication Oil / Product lubrication Max. permissible fluid temperature 420 °C
Description
Design Vertical, single- or two-stage spherical casing pump with single-entry radial impeller. Hermetically sealed, close-coupled pump without shaft seal. Suitable for maximum inlet pressures and temperatures. Integrated wet rotor motor to VDE / IEEE specifications. Air or heat barrier on option. Motor cooled by external heat exchanger via integratedrecirculat ion system. Product-lubricated bearings, no need forseparate oil supply systems. Designed to TRD (German Steam Boiler Code)standards. Applications In hot water recirculation in forced-circulation or once-through (forced-flow) boilers and combined maximum-pressure boilers. Waste heat recovery in the steel industry. Overview of technical data Type of bearing Plain bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage, high voltage No. of impeller entries Single entry Type of installation Close- coupled Type of coupling None Type of lubrication Oil / Product lubrication Max. permissible fluid temperature 420 °C

Suppliers

Company
Product
Description
Supplier Links
Frankenthal, Germany
Vertical, Single- or Two-stage Spherical Casing Pump
LUVA
Vertical, Single- or Two-stage Spherical Casing Pump LUVA
Design Vertical, single- or two-stage spherical casing pump with single-entry radial impeller. Hermetically sealed, close-coupled pump without shaft seal. Suitable for maximum inlet pressures and temperatures. Integrated wet rotor motor to VDE / IEEE specifications. Air or heat barrier on option. Motor cooled by external heat exchanger via integratedrecirculat ion system. Product-lubricated bearings, no need forseparate oil supply systems. Designed to TRD (German Steam Boiler Code)standards. Applications In hot water recirculation in forced-circulation or once-through (forced-flow) boilers and combined maximum-pressure boilers. Waste heat recovery in the steel industry. Overview of technical data Type of bearing Plain bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage, high voltage No. of impeller entries Single entry Type of installation Close- coupled Type of coupling None Type of lubrication Oil / Product lubrication Max. permissible fluid temperature 420 °C

Design
Vertical, single- or two-stage spherical casing pump with single-entry radial impeller. Hermetically sealed, close-coupled pump without shaft seal. Suitable for maximum inlet pressures and temperatures. Integrated wet rotor motor to VDE / IEEE specifications. Air or heat barrier on option. Motor cooled by external heat exchanger via integratedrecirculation system. Product-lubricated bearings, no need forseparate oil supply systems. Designed to TRD (German Steam Boiler Code)standards.
Applications
In hot water recirculation in forced-circulation or once-through (forced-flow) boilers and combined maximum-pressure boilers. Waste heat recovery in the steel industry.

Overview of technical data

Type of bearing

Plain bearings

Casing partition

Radially split

Drive frequency

50 Hz / 60 Hz

Type of drive

Electric motor

Drive voltage

Low voltage, high voltage

No. of impeller entries

Single entry

Type of installation

Close- coupled

Type of coupling

None

Type of lubrication

Oil / Product lubrication

Max. permissible fluid temperature

420 °C
Supplier's Site

Technical Specifications

  KSB AG
Product Category Liquid Handling Pumps
Product Number LUVA
Product Name Vertical, Single- or Two-stage Spherical Casing Pump
Pump Type Centrifugal Pump; Circulation Pump; Positive Displacement Pump
Discharge Pressure 4496.2 psi (3161 m of Water)
Media Temperature 788 F (420 C)
HP 2.68 HP
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Air-Operated Chemical Metering Pump - VPA10P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
876 Dosimat plus - 2.876.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Underground Pump Station - CAPSULAR® - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 20000.000 GPM (75757.58 L/min)
HP 1.50 to 300.00 HP
View Details