KSB AG Fully Automatic Package Pressure Booster System Hyamat VP

Description
Design Fully automatic package pressure booster system, with 2 to 6 vertical high-pressure pumps and continuously variable speed control ofeach pump by PumpDrive speed control system. For fully electronic control of the required supply pressure. Configuration and functions to DIN 1988, Part 5. Automated with BoosterControl and PumpDrive. Applications Pressure boosting in residential buildings, hospitals, office buildings, hotels, department stores, industry, etc. Overview of technical data Type of bearing Plain bearings Drive frequency 50 Hz Type of drive Electric motor Drive voltage Low voltage Type of first impeller Closed / Radial Other impeller types Closed / Radial Impeller material (EN standard) 1. 4301 Type of coupling Direct Type of lubrication Oil / Product lubrication Max. permissible fluid temperature 70 °C
Description
Design Fully automatic package pressure booster system, with 2 to 6 vertical high-pressure pumps and continuously variable speed control ofeach pump by PumpDrive speed control system. For fully electronic control of the required supply pressure. Configuration and functions to DIN 1988, Part 5. Automated with BoosterControl and PumpDrive. Applications Pressure boosting in residential buildings, hospitals, office buildings, hotels, department stores, industry, etc. Overview of technical data Type of bearing Plain bearings Drive frequency 50 Hz Type of drive Electric motor Drive voltage Low voltage Type of first impeller Closed / Radial Other impeller types Closed / Radial Impeller material (EN standard) 1. 4301 Type of coupling Direct Type of lubrication Oil / Product lubrication Max. permissible fluid temperature 70 °C

Suppliers

Company
Product
Description
Supplier Links
Fully Automatic Package Pressure Booster System - Hyamat VP - KSB AG
Frankenthal, Germany
Fully Automatic Package Pressure Booster System
Hyamat VP
Fully Automatic Package Pressure Booster System Hyamat VP
Design Fully automatic package pressure booster system, with 2 to 6 vertical high-pressure pumps and continuously variable speed control ofeach pump by PumpDrive speed control system. For fully electronic control of the required supply pressure. Configuration and functions to DIN 1988, Part 5. Automated with BoosterControl and PumpDrive. Applications Pressure boosting in residential buildings, hospitals, office buildings, hotels, department stores, industry, etc. Overview of technical data Type of bearing Plain bearings Drive frequency 50 Hz Type of drive Electric motor Drive voltage Low voltage Type of first impeller Closed / Radial Other impeller types Closed / Radial Impeller material (EN standard) 1. 4301 Type of coupling Direct Type of lubrication Oil / Product lubrication Max. permissible fluid temperature 70 °C

Design
Fully automatic package pressure booster system, with 2 to 6 vertical high-pressure pumps and continuously variable speed control ofeach pump by PumpDrive speed control system. For fully electronic control of the required supply pressure. Configuration and functions to DIN 1988, Part 5. Automated with BoosterControl and PumpDrive.
Applications
Pressure boosting in residential buildings, hospitals, office buildings, hotels, department stores, industry, etc.

Overview of technical data

Type of bearing

Plain bearings

Drive frequency

50 Hz

Type of drive

Electric motor

Drive voltage

Low voltage

Type of first impeller

Closed / Radial

Other impeller types

Closed / Radial

Impeller material (EN standard)

1. 4301

Type of coupling

Direct

Type of lubrication

Oil / Product lubrication

Max. permissible fluid temperature

70 °C
Supplier's Site

Technical Specifications

  KSB AG
Product Category Liquid Handling Pumps
Product Number Hyamat VP
Product Name Fully Automatic Package Pressure Booster System
Pump Type Centrifugal Pump; Positive Displacement Pump; Sanitary Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 704.459 GPM (2668.40 L/min)
Media Temperature 158 F (70 C)
HP 10.05 HP
Unlock Full Specs
to access all available technical data

Similar Products

Screw Centrifugal Pump - Triton® - Vaughan Company
Specs
Pump Type Centrifugal Pump; Positive Displacement Pump; Screw Pump
Media Liquids, Liquids with Solids, Sludge
View Details
Process Pump ANSI to API 685 series PRM -  - Dickow Pump Company, Inc.
Specs
Pump Type Magnetic Drive Pump
Discharge Pressure 507.6 psi (357 m of Water)
Liquid Flow 3962.580 GPM (15009.77 L/min)
View Details
Air-Driven Refrigerant Pump -  - Haskel International LLC
Haskel International LLC
Specs
Pump Type Positive Displacement Pump; Refrigerant Pump
Liquid Flow 11.221 to 11.969 GPM (42.50 to 45.34 L/min)
Discharge Size 0.375 to 0.500 inch (9.52 to 12.7 mm)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 10 x 6 (MEGAGRINDER) - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 250.000 to 1500.000 GPM (946.97 to 5681.82 L/min)
HP 20.00 to 100.00 HP
View Details