RECOM Power, Inc. DC DC Converters REC3-2405SRW/H4/A

Description
Isolated Module DC DC Converter 1 Output 5V 600mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 600mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1157-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1157-ND
DC DC Converters 945-1157-ND
Isolated Module DC DC Converter 1 Output 5V 600mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 600mA 18V - 36V Input

Buy Now Datasheet
DC/DC-CONVERTER, 2:1, 5V SINGLE OUTPUT,3 W, DIP 24 REGULATED, 4 KVDC ISOLATION, - 70052052 - Allied Electronics, Inc.
Fort Worth, TX, USA
DC/DC-CONVERTER, 2:1, 5V SINGLE OUTPUT,3 W, DIP 24 REGULATED, 4 KVDC ISOLATION,
70052052
DC/DC-CONVERTER, 2:1, 5V SINGLE OUTPUT,3 W, DIP 24 REGULATED, 4 KVDC ISOLATION, 70052052
Industry Standard DIP24 Package and Pinouts UL and cUL Approved EN-60601 Approved for Medical Applications 4 kVDC Isolation 2:1 and 4:1 Wide Input Range Regulated Outputs

  • Industry Standard DIP24 Package and Pinouts
  • UL and cUL Approved
  • EN-60601 Approved for Medical Applications
  • 4 kVDC Isolation
  • 2:1 and 4:1 Wide Input Range
  • Regulated Outputs
Supplier's Site
Power Supplies - Board Mount - DC DC Converters - REC3-2405SRW/H4/A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
REC3-2405SRW/H4/A
Power Supplies - Board Mount - DC DC Converters REC3-2405SRW/H4/A
DC DC CONVERTER 5V 3W

DC DC CONVERTER 5V 3W

Supplier's Site
Dc-Dc Converter, Medical, 5V, 0.6A; Power Supply Approvals Recom Power - 63X2227 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 5V, 0.6A; Power Supply Approvals Recom Power
63X2227
Dc-Dc Converter, Medical, 5V, 0.6A; Power Supply Approvals Recom Power 63X2227
DC-DC CONVERTER, MEDICAL, 5V, 0.6A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Depth:32mmRoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 5V, 0.6A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Depth:32mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 945-1157-ND 70052052 REC3-2405SRW/H4/A 63X2227
Product Name DC DC Converters DC/DC-CONVERTER, 2:1, 5V SINGLE OUTPUT,3 W, DIP 24 REGULATED, 4 KVDC ISOLATION, Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Medical, 5V, 0.6A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.6000 amps 0.6000 amps
DC Input Voltage 18.0 to 36.0 volts 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

480W Single Output Power Supplies - PSP-48024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Zippy DC to DC -48V 300W FLEX ATX Switch Power Supply without PFC - 96PS-D300WFX - Advantech
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6952B 600W DC Switching Power Supply 60V/25A - UDP6952B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details