RECOM Power, Inc. Power Supplies Board Mount DCDC Converters - REC3-2405SRW/H2/A REC3-2405SRW/H2/A

Description
Manufacturer: Recom Power Win Source Part Number: 793077-REC3-2405SRW/ H2/A Series: ECONOLINE REC3-SRW Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: SCP Package: 24-DIP Module, 8 Leads Applications: ITE (Commercial) Power (Watts): 3W Voltage - Isolation: 2kV (2000V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 79% Family Name: REC3-2405SRW Categories: Power Supplies - Board Mount Dimension: 1.26" L x 0.80" W x 0.40" H (32.0mm x 20.3mm x 10.2mm) Input Voltage MIN: 18V Voltage Input MAX: 36V Current - Output (Maximum): 600mA Alternative Parts (Cross-Reference): 24IMP3-05-7-S; 24IMP3-05-7-SG; HDF2405S; LANC2405R2; Introduction Date: April 26, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Recom Power Win Source Part Number: 793077-REC3-2405SRW/ H2/A Series: ECONOLINE REC3-SRW Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: SCP Package: 24-DIP Module, 8 Leads Applications: ITE (Commercial) Power (Watts): 3W Voltage - Isolation: 2kV (2000V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 79% Family Name: REC3-2405SRW Categories: Power Supplies - Board Mount Dimension: 1.26" L x 0.80" W x 0.40" H (32.0mm x 20.3mm x 10.2mm) Input Voltage MIN: 18V Voltage Input MAX: 36V Current - Output (Maximum): 600mA Alternative Parts (Cross-Reference): 24IMP3-05-7-S; 24IMP3-05-7-SG; HDF2405S; LANC2405R2; Introduction Date: April 26, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - REC3-2405SRW/H2/A
793077-REC3-2405SRW/H2/A
Power Supplies Board Mount DCDC Converters - REC3-2405SRW/H2/A 793077-REC3-2405SRW/H2/A
Manufacturer: Recom Power Win Source Part Number: 793077-REC3-2405SRW/ H2/A Series: ECONOLINE REC3-SRW Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: SCP Package: 24-DIP Module, 8 Leads Applications: ITE (Commercial) Power (Watts): 3W Voltage - Isolation: 2kV (2000V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 79% Family Name: REC3-2405SRW Categories: Power Supplies - Board Mount Dimension: 1.26" L x 0.80" W x 0.40" H (32.0mm x 20.3mm x 10.2mm) Input Voltage MIN: 18V Voltage Input MAX: 36V Current - Output (Maximum): 600mA Alternative Parts (Cross-Reference): 24IMP3-05-7-S; 24IMP3-05-7-SG; HDF2405S; LANC2405R2; Introduction Date: April 26, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Recom Power
Win Source Part Number: 793077-REC3-2405SRW/H2/A
Series: ECONOLINE REC3-SRW
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: SCP
Package: 24-DIP Module, 8 Leads
Applications: ITE (Commercial)
Power (Watts): 3W
Voltage - Isolation: 2kV (2000V)
Number of Outputs: 1
Voltage - Output 1: 5V
Efficiency: 79%
Family Name: REC3-2405SRW
Categories: Power Supplies - Board Mount
Dimension: 1.26" L x 0.80" W x 0.40" H (32.0mm x 20.3mm x 10.2mm)
Input Voltage MIN: 18V
Voltage Input MAX: 36V
Current - Output (Maximum): 600mA
Alternative Parts (Cross-Reference): 24IMP3-05-7-S; 24IMP3-05-7-SG; HDF2405S; LANC2405R2;
Introduction Date: April 26, 2007
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 945-1466-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1466-5-ND
DC DC Converters 945-1466-5-ND
Isolated Module DC DC Converter 1 Output 5V 600mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 600mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 5V, 0.6A, Dip; Output Power Max Recom Power - 63X2205 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 5V, 0.6A, Dip; Output Power Max Recom Power
63X2205
Dc-Dc Converter, Medical, 5V, 0.6A, Dip; Output Power Max Recom Power 63X2205
DC-DC CONVERTER, MEDICAL, 5V, 0.6A, DIP; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:20.3mm; Depth:32mm RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 5V, 0.6A, DIP; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:20.3mm; Depth:32mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - REC3-2405SRW/H2/A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
REC3-2405SRW/H2/A
Power Supplies - Board Mount - DC DC Converters REC3-2405SRW/H2/A
DC DC CONVERTER 5V 3W

DC DC CONVERTER 5V 3W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 793077-REC3-2405SRW/H2/A 945-1466-5-ND 63X2205 REC3-2405SRW/H2/A
Product Name Power Supplies Board Mount DCDC Converters - REC3-2405SRW/H2/A DC DC Converters Dc-Dc Converter, Medical, 5V, 0.6A, Dip; Output Power Max Recom Power Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 1 # 1 #
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
DC Output Current 0.6000 amps 0.6000 amps
Unlock Full Specs
to access all available technical data

Similar Products

5W Isolated DC-DC converters - PXC05-48WS3P3 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Regulatory Compliance Approval IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark
View Details
1kVA, IP66-Rated, Rugged, Industrial Quality DC-AC Sine Wave Inverter - CSI 1K-24/230-3XD3 (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Power Supplies - 5000004988-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 40 amps
View Details