EDAC, Inc. Edgeboard Connectors 746-057-541-106

Description
"57 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"
Request a Quote Datasheet
Description
"57 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-746-057-541-106-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-746-057-541-106-ND
Edgeboard Connectors 151-746-057-541-106-ND
"57 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"

"57 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"

Buy Now Datasheet
Connector Edac - 98AJ0073 - Newark, An Avnet Company
Chicago, IL, United States
Connector Edac
98AJ0073
Connector Edac 98AJ0073
CONNECTOR

CONNECTOR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-746-057-541-106-ND 98AJ0073
Product Name Edgeboard Connectors Connector Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29100-037 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers
PCB Connectors - NCK-FL2G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Connectors Terminals, Uninsulated PCB, Pins & Jacks - 1226 - Heilind Electronics, Inc.
Specs
Gender Female / Jack
View Details
2 suppliers
10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details