EDAC, Inc. Edgeboard Connectors 746-060-527-501

Description
"60 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"
Request a Quote Datasheet
Description
"60 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-746-060-527-501-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-746-060-527-501-ND
Edgeboard Connectors 151-746-060-527-501-ND
"60 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"

"60 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 746-060-527-501 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
746-060-527-501
Card Edge Connectors - Edgeboard Connectors 746-060-527-501
746 SERIES ULTRA-MATE CARD EDGE

746 SERIES ULTRA-MATE CARD EDGE

Supplier's Site Datasheet
Connector Edac - 98AJ0189 - Newark, An Avnet Company
Chicago, IL, United States
Connector Edac
98AJ0189
Connector Edac 98AJ0189
CONNECTOR

CONNECTOR

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-746-060-527-501-ND 746-060-527-501 98AJ0189
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors Connector Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51762-10303200AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 32 #
View Details
3 suppliers
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29100-051 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers
PCB Connectors - NCK-ML2G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details