EDAC, Inc. Edgeboard Connectors 342-062-524-204

Description
"62 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"62 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-342-062-524-204-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-342-062-524-204-ND
Edgeboard Connectors 151-342-062-524-204-ND
"62 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"62 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual, 62Pos, Th; Card Edge Connector Type Edac - 65AJ3254 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 62Pos, Th; Card Edge Connector Type Edac
65AJ3254
Card Edge Conn, Dual, 62Pos, Th; Card Edge Connector Type Edac 65AJ3254
CARD EDGE CONN, DUAL, 62POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:62 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 62POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:62 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-342-062-524-204-ND 65AJ3254
Product Name Edgeboard Connectors Card Edge Conn, Dual, 62Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 62 #
Unlock Full Specs
to access all available technical data

Similar Products

Solder Lug Connectors - 36-4001-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Circular Connector Assemblies - 2262-A22017-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Plug, Male Pins
Mounting Through Hole
Current Rating 3.0 amps
View Details
PWRBLADE HEADER - VERTICAL - 51703-10700000AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details