EDAC, Inc. Edgeboard Connectors 342-058-559-108

Description
"58 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"58 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-342-058-559-108-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-342-058-559-108-ND
Edgeboard Connectors 151-342-058-559-108-ND
"58 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"58 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 58Pos, Wire Wrap; Card Edge Connector Type Edac - 64AJ5510 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 58Pos, Wire Wrap; Card Edge Connector Type Edac
64AJ5510
Card Edge Conn, Single, 58Pos, Wire Wrap; Card Edge Connector Type Edac 64AJ5510
CARD EDGE CONN, SINGLE, 58POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:58 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 58POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:58 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-342-058-559-108-ND 64AJ5510
Product Name Edgeboard Connectors Card Edge Conn, Single, 58Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-ML2G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
MINI DIN JACK 6 POSITIONS - 80203-508B6L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Edgeboard Connectors - A107806-ND - DigiKey
Specs
Gender Female / Jack
Mounting Surface Mount
Number of Contacts 34 #
View Details
2 suppliers
KVPX Series: Rugged High speed, VITA Backplane Connector System -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details