EDAC, Inc. Edgeboard Connectors 342-064-555-207

Description
"64 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"64 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-342-064-555-207-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-342-064-555-207-ND
Edgeboard Connectors 151-342-064-555-207-ND
"64 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"64 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual, 64Pos, Solder Lug; Card Edge Connector Type Edac - 65AJ3282 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 64Pos, Solder Lug; Card Edge Connector Type Edac
65AJ3282
Card Edge Conn, Dual, 64Pos, Solder Lug; Card Edge Connector Type Edac 65AJ3282
CARD EDGE CONN, DUAL, 64POS, SOLDER LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:64 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder LugRoHS Compliant: Yes

CARD EDGE CONN, DUAL, 64POS, SOLDER LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:64 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder LugRoHS Compliant: Yes

Supplier's Site
Card Edge Connectors - Edgeboard Connectors - 342-064-555-207 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
342-064-555-207
Card Edge Connectors - Edgeboard Connectors 342-064-555-207
342 SERIES (.100" (2.54MM) CONTA

342 SERIES (.100" (2.54MM) CONTA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-342-064-555-207-ND 65AJ3282 342-064-555-207
Product Name Edgeboard Connectors Card Edge Conn, Dual, 64Pos, Solder Lug; Card Edge Connector Type Edac Card Edge Connectors - Edgeboard Connectors
Gender Female / Jack
Mounting Board Edge, Straddle Mount Panel Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 64 #
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1593-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
3 suppliers
MINI DIN JACK 6 POSITIONS - 80203-508D6AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Standard Edge Connectors - 2085196-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
3 suppliers