EDAC, Inc. Edgeboard Connectors 342-062-541-208

Description
"62 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"62 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-342-062-541-208-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-342-062-541-208-ND
Edgeboard Connectors 151-342-062-541-208-ND
"62 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"62 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual, 62Pos, Wire Wrapos; Card Edge Connector Type Edac - 65AJ3257 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 62Pos, Wire Wrapos; Card Edge Connector Type Edac
65AJ3257
Card Edge Conn, Dual, 62Pos, Wire Wrapos; Card Edge Connector Type Edac 65AJ3257
CARD EDGE CONN, DUAL, 62POS, WIRE WRAPOS; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:62 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:342 Series RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 62POS, WIRE WRAPOS; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:62 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:342 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-342-062-541-208-ND 65AJ3257
Product Name Edgeboard Connectors Card Edge Conn, Dual, 62Pos, Wire Wrapos; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCA-FL2G-S-04 - kTB Solutions
Specs
Connector Type SMA; SSMA Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Coaxial Connectors - 1222171 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
Interconnect Input/Output Connectors - RJ45 with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Category Modular Connector and RJ Connector; USB
Connector Type RJ-45; USB A
Gender Female / Jack
View Details
Quick Connects, Quick Disconnect Connectors - 36-1222-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers