The 342-064-558-207 Card Edge Connector from Lingto Electronic Limited features a 0.100,Äù (2.54mm) contact spacing and is designed to accommodate a nominal P.C. board thickness of 0.062,Äù (1.57mm). It has a high-profile insulator body measuring 0.590,Äù (14.99mm) and offers various contact termination options, including P.C. tail and wire wrap configurations. The connector is available in single or dual row configurations and supports multiple mounting options, including flush or offset lugs. Constructed from UL 94V-0 thermoplastic polyester, the connector's contacts are made of copper alloy with gold plating on the mating area and tin plating on the tails, ensuring reliable performance. It has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. The dielectric withstanding voltage is rated at 1200 V AC rms, and the insulation resistance is a minimum of 5000 megaohms. The operating temperature range is from -40°C to +105°C, making it suitable for various applications. The connector is RoHS compliant and UL certified, ensuring adherence to industry standards.
"64 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
CARD EDGE CONN, DUAL, 64POS, WIRE WRAPOS; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:64 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:342 SeriesRoHS Compliant: Yes
342 SERIES (.100" (2.54MM) CONTA
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 151-342-064-558-207-ND | 64AJ7416 | 342-064-558-207 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual, 64Pos, Wire Wrapos; Card Edge Connector Type Edac | Card Edge Connectors - Edgeboard Connectors |
| Gender | Female / Jack | ||
| Mounting | Through Hole, Right Angle | Through Hole Mount | |
| Contact Pitch | 2.54 mm (0.1000 inch) |