CONN JACK 1PORT 1000 BASE-T PCB
Modular Connectors / Ethernet Connectors RJ45 Connector
CONNECTOR, RJ45, JACK, 8P8C, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Through Hole Mount; Connector RoHS Compliant: Yes
CONN TEL/TELC F 12 POS 2.03MM ROHS COMPLIANT: YES
CONNECTOR, RJ45, JACK, 8P8C, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
Product Number | 380-1121-ND | 0826-1X1T-23-F | 03AC4797 | 26AC5654 |
Product Name | Modular Connector Jacks With Magnetics | Modular Connectors / Ethernet Connectors | Connector, Rj45, Jack, 8P8C, Tht; Modular Connector Type Bel Magnetic Solutions | Conn Tel/telc F 12 Pos 2.03Mm Rohs Compliant Bel Magnetic Solutions |
Category | Modular Connector and RJ Connector | |||
Connector Type | RJ-11; RJ-45 | Modular Connector and RJ Connector | Modular Connector and RJ Connector | |
Mounting | Through Hole | Panel Mount | Through Hole Mount |