Aries Electronics, Inc. Headers, Specialty Pin 08-0600-10

Description
8 Position DIP, DIL - Header Connector Forked Tin
Request a Quote Datasheet
Description
8 Position DIP, DIL - Header Connector Forked Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Specialty Pin - 08-0600-10-ND - DigiKey
Thief River Falls, MN, United States
Headers, Specialty Pin
08-0600-10-ND
Headers, Specialty Pin 08-0600-10-ND
8 Position DIP, DIL - Header Connector Forked Tin

8 Position DIP, DIL - Header Connector Forked Tin

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
08-0600-10
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin 08-0600-10
CONN HDR DIP FORK 8POS TIN

CONN HDR DIP FORK 8POS TIN

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Board Mount Connectors Electrical Connectors
Product Number 08-0600-10-ND 08-0600-10
Product Name Headers, Specialty Pin Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
Connector Type Header Connector; DIP, DIL - Header Rectangular Connectors, Heavy Duty
Mounting Through Hole Through Hole
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PwrBlade ® - 51915-072LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 12 #
View Details
5 suppliers
High Flow Power Backplane 2x2 Female Straight Press Fit Connector - 80320S-A - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCK-FYG-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details