Board Connector, 12 Contact(s), 2 Row(s), Female, Straight, Surface Mount Terminal, Receptacle, ROHS COMPLIANT Product overview: 0791098605 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-0791098605 can be used for catalog matching and distributor lookup.
"12 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 315-0791098605 | 0791098605-ND |
| Product Name | SMD Electronic Connector | Headers, Receptacles, Female Sockets |
| Termination | Solder | |
| Voltage Rating | 125 volts | 125 volts |
| Connector Type | Header Connector; Receptacle |