BEL MAGNETIC SOLUTIONS Modular/Ethernet Connector (RJ45) Jacks With Magnetics 0845-2R1T-E4

Description
CONN JACK 2PORT PCB
Request a Quote Datasheet
Description
CONN JACK 2PORT PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - 5923-0845-2R1T-E4-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
5923-0845-2R1T-E4-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics 5923-0845-2R1T-E4-ND
CONN JACK 2PORT PCB

CONN JACK 2PORT PCB

Buy Now Datasheet
Connectors, Interconnects- Modular Connectors- Modular Connector Jacks With Magnetics -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Modular Connectors- Modular Connector Jacks With Magnetics
Connectors, Interconnects- Modular Connectors- Modular Connector Jacks With Magnetics
Manufacturer: Bel Fuse Inc. Category: Connectors, Interconnects- Modular Connectors- Modular Connector Jacks With Magnetics Series: MagJack® Package: Tray Product Status: Active Features: Board Guide Contact Finish Thickness: 50.0µin (1.27µm) Shield Material: Copper Alloy Housing Material: Polybutylene Terephthalate (PBT) Base Product Number: 0845-2R1T

Manufacturer: Bel Fuse Inc.
Category: Connectors, Interconnects- Modular Connectors- Modular Connector Jacks With Magnetics
Series: MagJack®
Package: Tray
Product Status: Active
Features: Board Guide
Contact Finish Thickness: 50.0µin (1.27µm)
Shield Material: Copper Alloy
Housing Material: Polybutylene Terephthalate (PBT)
Base Product Number: 0845-2R1T

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2022-0845-2R1T-E4
Electronic Connector 2022-0845-2R1T-E4
Modular Connectors / Ethernet Connectors RJ45 Connector Product overview: 0845-2R1T-E4 from Bel Magnetic Solutions is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-0845-2R1T-E4 can be used for catalog matching and distributor lookup.

Modular Connectors / Ethernet Connectors RJ45 Connector Product overview: 0845-2R1T-E4 from Bel Magnetic Solutions is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-0845-2R1T-E4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
0845-2R1T-E4
Modular Connectors / Ethernet Connectors 0845-2R1T-E4
RJ45 Modular Jack

RJ45 Modular Jack

Buy Now
Rj45 Connector, Jack, 16P16C, 2Port, Th; Modular Connector Type Bel Magnetic Solutions - 50AC1183 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 16P16C, 2Port, Th; Modular Connector Type Bel Magnetic Solutions
50AC1183
Rj45 Connector, Jack, 16P16C, 2Port, Th; Modular Connector Type Bel Magnetic Solutions 50AC1183
RJ45 CONNECTOR, JACK, 16P16C, 2PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:2 x 1 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

RJ45 CONNECTOR, JACK, 16P16C, 2PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:2 x 1 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site
Jack, Magnetics, 2Port, 1G, G/g Led; Modular Connector Type Bel Magnetic Solutions - 55T7455 - Newark, An Avnet Company
Chicago, IL, United States
Jack, Magnetics, 2Port, 1G, G/g Led; Modular Connector Type Bel Magnetic Solutions
55T7455
Jack, Magnetics, 2Port, 1G, G/g Led; Modular Connector Type Bel Magnetic Solutions 55T7455
JACK, MAGNETICS, 2PORT, 1G, G/G LED; Modular Connector Type:Modular Jack; Port Configuration:2 x 1 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

JACK, MAGNETICS, 2PORT, 1G, G/G LED; Modular Connector Type:Modular Jack; Port Configuration:2 x 1 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Conn Rj-45 F 26 Pos 2.01Mm Sldr Ra Th 34Term 2Port Rohs Compliant Bel Magnetic Solutions - 26AC5657 - Newark, An Avnet Company
Chicago, IL, United States
Conn Rj-45 F 26 Pos 2.01Mm Sldr Ra Th 34Term 2Port Rohs Compliant Bel Magnetic Solutions
26AC5657
Conn Rj-45 F 26 Pos 2.01Mm Sldr Ra Th 34Term 2Port Rohs Compliant Bel Magnetic Solutions 26AC5657
CONN RJ-45 F 26 POS 2.01MM SLDR RA TH 34TERM 2PORT ROHS COMPLIANT: YES

CONN RJ-45 F 26 POS 2.01MM SLDR RA TH 34TERM 2PORT ROHS COMPLIANT: YES

Supplier's Site
Modular Connector Jacks With Magnetics - 0845-2R1T-E4 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Jacks With Magnetics
0845-2R1T-E4
Modular Connector Jacks With Magnetics 0845-2R1T-E4
CONN JACK 2PORT 1000 BASE-T PCB

CONN JACK 2PORT 1000 BASE-T PCB

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 0845-2R1T-E4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
0845-2R1T-E4
Modular Connectors / Ethernet Connectors 0845-2R1T-E4
Modular Connectors / Ethernet Connectors RJ45 Connector

Modular Connectors / Ethernet Connectors RJ45 Connector

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5923-0845-2R1T-E4-ND 2022-0845-2R1T-E4 0845-2R1T-E4 50AC1183 26AC5657 0845-2R1T-E4 0845-2R1T-E4
Product Name Modular/Ethernet Connector (RJ45) Jacks With Magnetics Connectors, Interconnects- Modular Connectors- Modular Connector Jacks With Magnetics Electronic Connector Modular Connectors / Ethernet Connectors Rj45 Connector, Jack, 16P16C, 2Port, Th; Modular Connector Type Bel Magnetic Solutions Conn Rj-45 F 26 Pos 2.01Mm Sldr Ra Th 34Term 2Port Rohs Compliant Bel Magnetic Solutions Modular Connector Jacks With Magnetics Modular Connectors / Ethernet Connectors
Category Modular Connector and RJ Connector
Connector Type RJ-11; RJ-45 Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Automotive Connector; Modular Connector and RJ Connector Modular Connector and RJ Connector
Mounting Through Hole Through Hole Mount Through Hole Panel Mount
Unlock Full Specs
to access all available technical data