Modular Connectors / Ethernet Connectors MAGJACK 1x4 1G 100W PoE ICM w/ LED
CONN JACK 4PORT 1000 BASE-T PCB
RJ45 CONNECTOR, JACK, 8P8C, 4PORT, CAT5E; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 4 (Ganged); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Through Hole MountRoHS Compliant: Yes
VAST STOCK CO., LIMITED | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
Product Number | 0826-1X4T-HS-F | 507-2447-ND | 99AC1937 |
Product Name | Modular Connectors / Ethernet Connectors | Modular Connector Jacks With Magnetics | Rj45 Connector, Jack, 8P8C, 4Port, Cat5E; Modular Connector Type Bel Magnetic Solutions |
Connector Type | Modular Connector and RJ Connector | RJ-11; RJ-45 | Modular Connector and RJ Connector |
Gender | Female / Jack | ||
Geometry | Right Angle | ||
Termination | Through Hole |