CONN JACK 2PORT PCB
Modular Connectors / Ethernet Connectors RJ45 Connector
CONN JACK 2PORT 100 BASE-T PCB
CONNECTOR, RJ45, JACK, 8P8C, THT; Modular Connector Type:Modular Jack; Port Configuration:2 x 1 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
CONN RJ-45 F 14 POS 2.01MM SLDR RA TH 22TERM 2PORT ROHS COMPLIANT: YES
CONNECTOR, RJ45, JACK, 8P8C, THT; Modular Connector Type:Modular Jack; Port Configuration:2 x 1, Stacked; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount; RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5923-0845-2D1T-H5-ND | 0845-2D1T-H5 | 0845-2D1T-H5 | 50AC1181 | 26AC5656 |
| Product Name | Modular/Ethernet Connector (RJ45) Jacks With Magnetics | Modular Connectors / Ethernet Connectors | Modular Connector Jacks With Magnetics | Connector, Rj45, Jack, 8P8C, Tht; Modular Connector Type Bel Magnetic Solutions | Conn Rj-45 F 14 Pos 2.01Mm Sldr Ra Th 22Term 2Port Rohs Compliant Bel Magnetic Solutions |
| Category | Modular Connector and RJ Connector | ||||
| Connector Type | RJ-11; RJ-45 | Modular Connector and RJ Connector | Automotive Connector; Modular Connector and RJ Connector | Modular Connector and RJ Connector | |
| Mounting | Through Hole | Panel Mount | Through Hole | Through Hole Mount |