The Card Edge Connector, part number 58AJ6013, is a dual-side connector featuring 46 positions with a contact spacing of 0.156 inches (3.96 mm) and a row spacing of 0.200 inches (5.08 mm). It is designed to accommodate a nominal PCB thickness of 0.062 inches (1.57 mm) and has a low-profile insulator body measuring 0.473 inches (12.01 mm). The connector offers various termination options, including P.C. tail and wire hole configurations, and supports both single and dual row arrangements. Constructed from UL 94V-0 thermoplastic polyester, the connector is RoHS compliant and UL certified. It features gold plating on the mating area and tin plating on the tails, with nickel underplating for enhanced durability. The current rating is 5 amps, with a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1800 V AC rms and has an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C, making it suitable for various environmental conditions. This connector is ideal for applications requiring reliable electrical connections in compact spaces, with multiple mounting options available to accommodate different design requirements.
"46 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
CARD EDGE CONN, DUAL SIDE, 46POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:46 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:307 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-046-458-278-ND | 58AJ6013 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 46Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole, Right Angle | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |