The Card Edge Connector, part number 58AJ8271, features a dual side configuration with 46 positions and is designed for through-hole mounting. It accommodates a printed circuit board thickness of 1.57mm and has a low profile insulator body measuring 12.01mm in height. The connector offers various contact termination options, including P.C. tail and wire hole, and is available in both single and dual row configurations. It is constructed from UL 94V-0 thermoplastic polyester and utilizes copper alloy for contacts, which are gold plated on the mating area and tin plated on the tails with nickel underplating. The connector has a current rating of 5 amps, a maximum contact resistance of 10 milliohms, and can withstand a dielectric voltage of 1800 V AC rms. It operates effectively within a temperature range of -40°C to +105°C and is RoHS compliant and UL certified. This connector is suitable for applications requiring reliable electrical connections in compact spaces.
"46 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
CARD EDGE CONN, DUAL SIDE, 46POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:46 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-046-424-202-ND | 58AJ8271 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 46Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) | |
| Number of Contacts | 46 # |