EDAC, Inc. Edgeboard Connectors 307-026-424-202

Description
"26 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"26 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-026-424-202-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-026-424-202-ND
Edgeboard Connectors 151-307-026-424-202-ND
"26 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

"26 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 26Pos, Th; Card Edge Connector Type Edac - 57AJ7261 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 26Pos, Th; Card Edge Connector Type Edac
57AJ7261
Card Edge Conn, Dual Side, 26Pos, Th; Card Edge Connector Type Edac 57AJ7261
CARD EDGE CONN, DUAL SIDE, 26POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:26 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 26POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:26 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-026-424-202-ND 57AJ7261
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 26Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Number of Contacts 26 #
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency Mini-Lock Connectors - SMPM Series - Molex Signal Tech Industrial Ltd.
Specs
Category Military Connector
Mounting Male Straight PCB Mount
Frequency 110.000 GHz
View Details
PCB Headers - 1730983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
PC Pin, Single Post Connectors - 36-11159-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Headers, Receptacles, Female Sockets - 2262-A25002-020-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Surface Mount, Right Angle
Voltage Rating 600 volts
View Details