EDAC, Inc. Edgeboard Connectors 307-026-501-102

Description
"52 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"52 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-026-501-102-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-026-501-102-ND
Edgeboard Connectors 151-307-026-501-102-ND
"52 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"52 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 26Pos, Lug; Card Edge Connector Type Edac - 86AH9741 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 26Pos, Lug; Card Edge Connector Type Edac
86AH9741
Card Edge Conn, Single Side, 26Pos, Lug; Card Edge Connector Type Edac 86AH9741
CARD EDGE CONN, SINGLE SIDE, 26POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:26 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 26POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:26 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-026-501-102-ND 86AH9741
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 26Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Panel Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCPL-MYB-M38 - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
BNC Female Panel Receptacle, Printed Circuit Mount - 9233PC - E-Z-HOOK, a division of Tektest, Inc.
Specs
Category Coaxial Connector
Connector Type BNC
Gender Male / Plug; Female / Jack
View Details
D-Sub Connector Assemblies - 2262-A55200-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details
3A Electronic Connector - 316-103638-2 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Male / Plug
Termination Crimp
Voltage Rating 267 volts
View Details
3 suppliers