EDAC, Inc. Edgeboard Connectors 307-025-454-178

Description
"50 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"50 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-025-454-178-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-025-454-178-ND
Edgeboard Connectors 151-307-025-454-178-ND
"50 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

"50 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 25Pos, Lug; Card Edge Connector Type Edac - 57AJ9888 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 25Pos, Lug; Card Edge Connector Type Edac
57AJ9888
Card Edge Conn, Single Side, 25Pos, Lug; Card Edge Connector Type Edac 57AJ9888
CARD EDGE CONN, SINGLE SIDE, 25POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:25 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 25POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:25 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-025-454-178-ND 57AJ9888
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 25Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Panel Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Nebula Series: High Reliability SATA Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Headers - 1730879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
SMT Edge Connector, Male - 6100 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Connector Type Card Edge Connector
Mounting SMT
Current Rating 10.0 amps
View Details
2 suppliers
Headers, Receptacles, Female Sockets - 2262-A25002-006-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Surface Mount, Right Angle
Voltage Rating 600 volts
View Details