DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
50
100
120
130
140
150
160
170
172
173
174
175
176
177
178
179
180
181
182
183
184
190
200
210
220
230
240
250
300
350
400
450
500
1000
1500
1569
| Product Name | Notes |
|---|---|
| "20 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "20 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green" | |
| "20 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green" | |
| "20 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green" | |
| "21 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green" | |
| "40 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "40 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green" | |
| "42 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green" | |
| CONN EDGE DUAL FMALE 20POS 0.156 |
| << Prev | Next >> |