EDAC, Inc. Edgeboard Connectors 307-023-559-103

Description
"23 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"23 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-023-559-103-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-023-559-103-ND
Edgeboard Connectors 151-307-023-559-103-ND
"23 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

"23 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 23Pos, Th; Card Edge Connector Type Edac - 86AH9374 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 23Pos, Th; Card Edge Connector Type Edac
86AH9374
Card Edge Conn, Single Side, 23Pos, Th; Card Edge Connector Type Edac 86AH9374
CARD EDGE CONN, SINGLE SIDE, 23POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:23 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:307 SeriesRoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 23POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:23 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:307 SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-023-559-103-ND 86AH9374
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 23Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Edgeboard Connectors - A125861-ND - DigiKey
Specs
Gender Female / Jack
Mounting Through Hole
Number of Contacts 16 #
View Details
4 suppliers
PCB Connectors - NCK-FB-B127-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PCB Headers - 1730879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
D-Sub Connector Assemblies - 2262-A98118-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount, Right Angle
View Details