EDAC, Inc. Edgeboard Connectors 307-023-541-108

Description
"46 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"46 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-023-541-108-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-023-541-108-ND
Edgeboard Connectors 151-307-023-541-108-ND
"46 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"46 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 23Pos, Wire Wrap; Card Edge Connector Type Edac - 86AH9307 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 23Pos, Wire Wrap; Card Edge Connector Type Edac
86AH9307
Card Conn, Single Side, 23Pos, Wire Wrap; Card Edge Connector Type Edac 86AH9307
CARD CONN, SINGLE SIDE, 23POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:23 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:307 Series RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 23POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:23 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:307 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-023-541-108-ND 86AH9307
Product Name Edgeboard Connectors Card Conn, Single Side, 23Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Edgeboard Connectors - A111897-ND - DigiKey
Specs
Gender Female / Jack
Mounting Through Hole
Contact Pitch 1.27 mm (0.0500 inch)
View Details
2 suppliers
PCB Sockets - 1216939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Surface mount
View Details
Interconnect Input/Output Connectors - RF Micro Coaxial Connectors - Rego Electronics Inc.
Specs
Category Coaxial Connector; RF and Microwave Connector
Connector Type Micro Coaxial
View Details