EDAC, Inc. Edgeboard Connectors 307-023-401-112

Description
"46 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"46 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-023-401-112-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-023-401-112-ND
Edgeboard Connectors 151-307-023-401-112-ND
"46 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

"46 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 23Pos, Lug; Card Edge Connector Type Edac - 57AJ9627 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 23Pos, Lug; Card Edge Connector Type Edac
57AJ9627
Card Edge Conn, Single Side, 23Pos, Lug; Card Edge Connector Type Edac 57AJ9627
CARD EDGE CONN, SINGLE SIDE, 23POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:23 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 23POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:23 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-023-401-112-ND 57AJ9627
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 23Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Panel Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL4G-M - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Coaxial Connectors - 1222163 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Solder
View Details
Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 0.5mm Pitch Connectors - Rego Electronics Inc.
Specs
Category Card Edge Connector
Connector Type FPC / FFC
Termination Through Hole
View Details
PC Pin, Single Post Connectors - 36-1426-4-ND - DigiKey
Specs
Mounting Through Hole
View Details
2 suppliers